The MSP430FR58891 is a 16-bit ultra-low-power mixed-signal microcontroller with up to 64KB of FRAM, a 12-bit ADC, an LCD driver for up to 320 segments, and multiple communication interfaces including eUSCI_A and eUSCI_B. It is housed in a 64-pin LQFP package measuring 10mm × 10mm and operates from -40°C to 85°C.
MSP430FR58891 Mixed Signal Microcontroller 64-LQFP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-LQFP (10x10)
IC MCU 16BIT 128KB FRAM 64LQFP
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-LQFP (10x10)
16-bit Microcontrollers - MCU Ultra low power MCU
IC MCU 16BIT 128KB FRAM 64LQFP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR58891IPM | MSP430FR58891IPM-ND | MSP430FR58891IPM | MSP430FR58891IPM | MSP430FR58891IPM | MSP430FR58891IPM |
| Product Name | MSP430FR58891 MSP430FR58891 Mixed Signal Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | Other; A/D 12x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 2 to 3.7 volts | 1.8 to 3.6 volts | 3.6 volts |