Texas Instruments MSP430FR5859 MSP430FR5859 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO MSP430FR5859IRHAR

Description
MSP430FR5859 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR5859 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5859 MSP430FR5859 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO - MSP430FR5859IRHAR - Texas Instruments
Dallas, TX, United States
MSP430FR5859 MSP430FR5859 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO
MSP430FR5859IRHAR
MSP430FR5859 MSP430FR5859 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO MSP430FR5859IRHAR
MSP430FR5859 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85

MSP430FR5859 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430FR5859IRHAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FR5859IRHAR-ND
Microcontrollers MSP430FR5859IRHAR-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 64KB 2KB Embedded Microcontroller MCU
685-MSP430FR5859IRHAR
16-bit 16MHz 64KB 2KB Embedded Microcontroller MCU 685-MSP430FR5859IRHAR
16MHz 16-Bit MCU, 64KB FRAM, 2KB SRAM, 12-bit ADC, DMA, 40-VQFN Product overview: MSP430FR5859IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 64KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 64KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5859IRHA R can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 64KB FRAM, 2KB SRAM, 12-bit ADC, DMA, 40-VQFN Product overview: MSP430FR5859IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 64KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 64KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5859IRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261941-MSP430FR5859IRHAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261941-MSP430FR5859IRHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261941-MSP430FR5859IRHAR
Win Source Part Number: 1261941-MSP430FR5859 IRHAR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: MSP430 CPUXV2 Speed: 16MHz Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 64KB (64K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 14x12b Oscillator Type: Internal Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: 430FR5859

Win Source Part Number: 1261941-MSP430FR5859IRHAR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430™ FRAM
Core Processor: MSP430 CPUXV2
Speed: 16MHz
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 14x12b
Oscillator Type: Internal
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: 430FR5859

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5859IRHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5859IRHAR
Embedded - Microcontrollers MSP430FR5859IRHAR
IC MCU 16BIT 64KB FRAM 40VQFN

IC MCU 16BIT 64KB FRAM 40VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5859IRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5859IRHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5859IRHAR
IC MCU 16BIT 64KB FRAM 40VQFN

IC MCU 16BIT 64KB FRAM 40VQFN

Supplier's Site
Microcontrollers - MSP430FR5859IRHAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5859IRHAR
Microcontrollers MSP430FR5859IRHAR
IC MCU 16BIT 64KB FRAM 40VQFN

IC MCU 16BIT 64KB FRAM 40VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5859IRHAR
16-bit Microcontrollers - MCU MSP430FR5859IRHAR
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet
Microcontrollers - MSP430FR5859IRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5859IRHAR
Microcontrollers MSP430FR5859IRHAR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5859IRHAR MSP430FR5859IRHAR-ND 685-MSP430FR5859IRHAR 1261941-MSP430FR5859IRHAR MSP430FR5859IRHAR MSP430FR5859IRHAR MSP430FR5859IRHAR MSP430FR5859IRHAR MSP430FR5859IRHAR
Product Name MSP430FR5859 MSP430FR5859 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO Microcontrollers 16-bit 16MHz 64KB 2KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 14x12b
RAM 2 KB 2 KB 64 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers