The MSP430FR5858 is a 16-bit ultra-low-power microcontroller featuring 48 KB of FRAM, 2 KB of SRAM, and 33 I/O pins, designed for applications such as metering, sensor management, and wearable electronics. It is available in a 38-pin TSSOP package measuring 12.5 mm by 6.2 mm, with an operating temperature range of -40 °C to 85 °C. The device supports ultra-low-power modes including LPM3.5 at 0.25 µA and LPM4.5 at 0.02 µA, and includes integrated peripherals such as a 12-bit ADC, 16-channel analog comparator, RTC, multiple 16-bit timers, and hardware UART/I2C bootloader. All I/O pins support capacitive touch without external components.
MSP430FR5858 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO 38-TSSOP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 38-TSSOP
IC MCU 16BIT 48KB FRAM 38TSSOP
16-bit Microcontrollers - MCU Ultra low power Micro Controller
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 38-TSSOP
IC MCU 16BIT 48KB FRAM 38TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5858IDAR | MSP430FR5858IDAR-ND | MSP430FR5858IDAR | MSP430FR5858IDAR | MSP430FR5858IDAR | MSP430FR5858IDAR |
| Product Name | MSP430FR5858 MSP430FR5858 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | Other; A/D 12x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |