The MSP430FR5857 is a 16-bit ultra-low-power microcontroller featuring 32 KB of FRAM, 1 KB of SRAM, and 33 I/O pins, designed for applications such as metering, sensor management, and wearable electronics. It operates with a maximum clock rate of 16 MHz and supports supply voltages from 1.8 V to 3.6 V. The device is packaged in a 40-pin VQFN package measuring 6 mm × 6 mm. It includes an integrated 12-bit ADC, multiple timers, a real-time clock, capacitive touch I/O, and supports UART, I2C, and SPI communication. Low-power modes include 0.4 µA in standby (LPM3 with VLO) and 0.02 µA in shutdown (LPM4.5). The part is rated for operation from -40 °C to 85 °C and uses a NIPDAU lead finish. It is available in a 2500-unit tape and reel configuration with Level-3 MSL rating.
MSP430FR5857 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO 40-VQFN -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)
16-bit Microcontrollers - MCU Ultra low power Micro Controller
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)
IC MCU 16BIT 32KB FRAM 40VQFN
IC MCU 16BIT 32KB FRAM 40VQFN
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5857IRHAR | MSP430FR5857IRHAR-ND | MSP430FR5857IRHAR | MSP430FR5857IRHAR | MSP430FR5857IRHAR | MSP430FR5857IRHAR |
| Product Name | MSP430FR5857 MSP430FR5857 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | Other; A/D 14x12b | ||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |