MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85
16-bit 24MHz MCU, 16KB FRAM, 1KB SRAM, 14-ch 10-bit ADC, VQFN Product overview: MSP430FR5739IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 16KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 16KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5739IRHA
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 40-VQFN (6x6)
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 40-VQFN (6x6)
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 40-VQFN (6x6)
Manufacturer: Texas Instruments
Win Source Part Number: 1227542-MSP430FR5739
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 16KB FRAM 40VQFN
MCU, MSP430, 24MHZ, VQFN-40; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430;
IC MCU 16BIT 16KB FRAM 40VQFN
16-bit Microcontrollers - MCU MIXED SIGNAL MCU
IC MCU 16BIT 16KB FRAM 40VQFN
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 40-VQFN (6x6)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5739IRHAT | 685-MSP430FR5739IRHAT | 296-29751-2-ND | 1227542-MSP430FR5739IRHAT | MSP430FR5739IRHAT | 52AH7328 | MSP430FR5739IRHAT | MSP430FR5739IRHAT | MSP430FR5739IRHAT | MSP430FR5739IRHAT |
| Product Name | MSP430FR5739 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller | 16-bit 24MHz 16KB 1KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430FR5739IRHAT | Microcontrollers | Mcu, Msp430, 24Mhz, Vqfn-40; Product Range Texas Instruments | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||||
| Features | Watchdog Timer; DMA | |||||||||
| Bits | 16 Bit | Other; A/D 14x10b | ||||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts |