MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 38-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1227540-MSP430FR5739
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RISC Microcontroller, 16-Bit, FRAM, MSP430 CPU, 24MHz, CMOS, PDSO38
24MHz 16KB FRAM MCU, 1KB SRAM, 30 I/O, 10-bit ADC, 38-TSSOP Product overview: MSP430FR5739IDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHz, 16KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 24MHz, 16KB, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5739IDA can be used for catalog matching and distributor lookup.
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 38-TSSOP
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 38-TSSOP
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 16KB FRAM 38TSSOP
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 16KB FRAM 38TSSOP
IC MCU 16BIT 16KB FRAM 38TSSOP
MCU, 16BIT, FRAM, MSP430, 24MHZ, TSSOP38; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430;
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5739IDA | 1227540-MSP430FR5739IDA | MSP430FR5739IDA | 685-MSP430FR5739IDA | 296-39082-5-ND | MSP430FR5739IDA | 815-MSP430FR5739IDA | MSP430FR5739IDA | MSP430FR5739IDA | MSP430FR5739IDA | MSP430FR5739IDA | 28AH4187 |
| Product Name | MSP430FR5739 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller | Embedded - Embedded - Microcontrollers - MSP430FR5739IDA | 24MHz 16KB 1KB TSSOP Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU Mixed Signal MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, Fram, Msp430, 24Mhz, Tssop38; Product Range Texas Instruments | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||||
| Features | Watchdog Timer; DMA | |||||||||||
| Bits | 16 Bit | Other; A/D 14x10b | ||||||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||||
| Supply Voltage | 2 to 3.6 volts | 2 to ? volts | 2 to 3.6 volts | 3 volts | 2 to 3.6 volts | 3.6 volts |