Texas Instruments MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5738IRGET

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5738IRGET - Texas Instruments
Dallas, TX, United States
MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5738IRGET
MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5738IRGET
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-30274-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30274-6-ND
Microcontrollers 296-30274-6-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-30274-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30274-2-ND
Microcontrollers 296-30274-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-30274-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30274-1-ND
Microcontrollers 296-30274-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5738IRGET - 789781-MSP430FR5738IRGET - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5738IRGET
789781-MSP430FR5738IRGET
Embedded - Embedded - Microcontrollers - MSP430FR5738IRGET 789781-MSP430FR5738IRGET
Manufacturer: Texas Instruments Win Source Part Number: 789781-MSP430FR5738I RGET Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 24MHz Package: 24-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MSP430FR5738IRGER; MSP430FR5738IYQDR; MSP430FR5738IYQDT; MSP430FR5738IRGET; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789781-MSP430FR5738IRGET
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 24MHz
Package: 24-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): MSP430FR5738IRGER; MSP430FR5738IYQDR; MSP430FR5738IYQDT; MSP430FR5738IRGET;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 24MHz 16KB 1KB Embedded Microcontroller MCU
685-MSP430FR5738IRGET
16-bit 24MHz 16KB 1KB Embedded Microcontroller MCU 685-MSP430FR5738IRGET
16-bit MCU, 24MHz, 16KB FRAM, 1KB SRAM, 10-bit ADC, VQFN Product overview: MSP430FR5738IRGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 16KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 16KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5738IRGE T can be used for catalog matching and distributor lookup.

16-bit MCU, 24MHz, 16KB FRAM, 1KB SRAM, 10-bit ADC, VQFN Product overview: MSP430FR5738IRGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 16KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 16KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5738IRGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
16-bit Microcontrollers - MCU - MSP430FR5738IRGET - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5738IRGET
16-bit Microcontrollers - MCU MSP430FR5738IRGET
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5738IRGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5738IRGET
Embedded - Microcontrollers MSP430FR5738IRGET
IC MCU 16BIT 16KB FRAM 24VQFN

IC MCU 16BIT 16KB FRAM 24VQFN

Supplier's Site Datasheet
Mcu, 16Bit, Fram, Msp430, 24Mhz, Vqfn-24; Product Range Texas Instruments - 33AH4534 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Fram, Msp430, 24Mhz, Vqfn-24; Product Range Texas Instruments
33AH4534
Mcu, 16Bit, Fram, Msp430, 24Mhz, Vqfn-24; Product Range Texas Instruments 33AH4534
MCU, 16BIT, FRAM, MSP430, 24MHZ, VQFN-24; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:24Pins; MCURoHS Compliant: Yes

MCU, 16BIT, FRAM, MSP430, 24MHZ, VQFN-24; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:24Pins; MCURoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5738IRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5738IRGET
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5738IRGET
IC MCU 16BIT 16KB FRAM 24VQFN

IC MCU 16BIT 16KB FRAM 24VQFN

Supplier's Site
IC MCU 16BIT 16KB FRAM 24VQFN - 815-MSP430FR5738IRGET - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 16KB FRAM 24VQFN
815-MSP430FR5738IRGET
IC MCU 16BIT 16KB FRAM 24VQFN 815-MSP430FR5738IRGET
IC MCU 16BIT 16KB FRAM 24VQFN

IC MCU 16BIT 16KB FRAM 24VQFN

Supplier's Site
Microcontrollers - MSP430FR5738IRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5738IRGET
Microcontrollers MSP430FR5738IRGET
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5738IRGET 296-30274-6-ND 789781-MSP430FR5738IRGET 685-MSP430FR5738IRGET MSP430FR5738IRGET MSP430FR5738IRGET 33AH4534 MSP430FR5738IRGET 815-MSP430FR5738IRGET MSP430FR5738IRGET
Product Name MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FR5738IRGET 16-bit 24MHz 16KB 1KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Mcu, 16Bit, Fram, Msp430, 24Mhz, Vqfn-24; Product Range Texas Instruments Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16BIT 16KB FRAM 24VQFN Microcontrollers
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Integrated Circuits(ICs) - 242875-COP8SAB528N9ARW - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
2 suppliers