Texas Instruments MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5738IRGER

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5738IRGER - Texas Instruments
Dallas, TX, United States
MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5738IRGER
MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5738IRGER
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-29232-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29232-1-ND
Microcontrollers 296-29232-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-29232-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29232-2-ND
Microcontrollers 296-29232-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-29232-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29232-6-ND
Microcontrollers 296-29232-6-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5738IRGER - 139079-MSP430FR5738IRGER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5738IRGER
139079-MSP430FR5738IRGER
Embedded - Embedded - Microcontrollers - MSP430FR5738IRGER 139079-MSP430FR5738IRGER
Manufacturer: Texas Instruments Win Source Part Number: 139079-MSP430FR5738I RGER Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FRAM Data Converters: A/D 8x10b Family Name: MSP430FR5738 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Speed(Frequency): 24MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): MSP430FR5738IYQDR; MSP430FR5738IYQDT; MSP430FR5738IRGET; Introduction Date: April 15, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 139079-MSP430FR5738IRGER
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 17
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FRAM
Data Converters: A/D 8x10b
Family Name: MSP430FR5738
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): MSP430FR5738IYQDR; MSP430FR5738IYQDT; MSP430FR5738IRGET;
Introduction Date: April 15, 2011
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
16-bit 24MHz 16KB 1KB Embedded Microcontroller MCU
685-MSP430FR5738IRGER
16-bit 24MHz 16KB 1KB Embedded Microcontroller MCU 685-MSP430FR5738IRGER
16-bit 24MHz MCU, 16KB FRAM, 1KB SRAM, 10-bit ADC, VQFN Product overview: MSP430FR5738IRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 16KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 16KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5738IRGE R can be used for catalog matching and distributor lookup.

16-bit 24MHz MCU, 16KB FRAM, 1KB SRAM, 10-bit ADC, VQFN Product overview: MSP430FR5738IRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 16KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 16KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5738IRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FR5738IRGER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5738IRGER
Embedded - Microcontrollers MSP430FR5738IRGER
IC MCU 16BIT 16KB FRAM 24VQFN

IC MCU 16BIT 16KB FRAM 24VQFN

Supplier's Site Datasheet
16-bit Microcontrollers - MCU - MSP430FR5738IRGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5738IRGER
16-bit Microcontrollers - MCU MSP430FR5738IRGER
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Mcu, 16Bit, Fram, Msp430, 24Mhz, Vqfn-24; Product Range Texas Instruments - 26AJ7627 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Fram, Msp430, 24Mhz, Vqfn-24; Product Range Texas Instruments
26AJ7627
Mcu, 16Bit, Fram, Msp430, 24Mhz, Vqfn-24; Product Range Texas Instruments 26AJ7627
MCU, 16BIT, FRAM, MSP430, 24MHZ, VQFN-24; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:24Pins; MCURoHS Compliant: Yes

MCU, 16BIT, FRAM, MSP430, 24MHZ, VQFN-24; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:24Pins; MCURoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430FR5738IRGER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5738IRGER
Microcontrollers MSP430FR5738IRGER
IC MCU 16BIT 16KB FRAM 24VQFN

IC MCU 16BIT 16KB FRAM 24VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430FR5738IRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5738IRGER
Microcontrollers MSP430FR5738IRGER
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5738IRGER 296-29232-1-ND 139079-MSP430FR5738IRGER 685-MSP430FR5738IRGER MSP430FR5738IRGER MSP430FR5738IRGER 26AJ7627 MSP430FR5738IRGER MSP430FR5738IRGER
Product Name MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FR5738IRGER 16-bit 24MHz 16KB 1KB Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, Fram, Msp430, 24Mhz, Vqfn-24; Product Range Texas Instruments Microcontrollers Microcontrollers
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers