Texas Instruments MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5738IPW

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5738IPW - Texas Instruments
Dallas, TX, United States
MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5738IPW
MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5738IPW
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1338818-MSP430FR5738IPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1338818-MSP430FR5738IPW
Integrated Circuits (ICs) - Embedded - Microcontrollers 1338818-MSP430FR5738IPW
Win Source Part Number: 1338818-MSP430FR5738 IPW Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: MSP430 CPUXV2 Speed: 24MHz Package: Tube Standard Package: 50 Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: MSP430FR5738

Win Source Part Number: 1338818-MSP430FR5738IPW
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: MSP430™ FRAM
Core Processor: MSP430 CPUXV2
Speed: 24MHz
Package: Tube
Standard Package: 50
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: MSP430FR5738

Buy Now Datasheet
Singapore, Singapore
24MHz 16KB 1KB TSSOP Embedded Microcontroller MCU
685-MSP430FR5738IPW
24MHz 16KB 1KB TSSOP Embedded Microcontroller MCU 685-MSP430FR5738IPW
24MHz 16KB FRAM MCU, 1KB SRAM, 10-bit ADC, 28-TSSOP Product overview: MSP430FR5738IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHz, 16KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 24MHz, 16KB, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5738IPW can be used for catalog matching and distributor lookup.

24MHz 16KB FRAM MCU, 1KB SRAM, 10-bit ADC, 28-TSSOP Product overview: MSP430FR5738IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHz, 16KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 24MHz, 16KB, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5738IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-35034-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35034-ND
Microcontrollers 296-35034-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 28-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 28-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5738IPW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5738IPW
Embedded - Microcontrollers MSP430FR5738IPW
IC MCU 16BIT 16KB FRAM 28TSSOP

IC MCU 16BIT 16KB FRAM 28TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430FR5738IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5738IPW
Microcontrollers MSP430FR5738IPW
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 28-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 28-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5738IPW
16-bit Microcontrollers - MCU MSP430FR5738IPW
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5738IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5738IPW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5738IPW
IC MCU 16BIT 16KB FRAM 28TSSOP

IC MCU 16BIT 16KB FRAM 28TSSOP

Supplier's Site
Mcu, 16Bit, Fram, Msp430, 24Mhz, Tssop28; Product Range Texas Instruments - 26AJ7626 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Fram, Msp430, 24Mhz, Tssop28; Product Range Texas Instruments
26AJ7626
Mcu, 16Bit, Fram, Msp430, 24Mhz, Tssop28; Product Range Texas Instruments 26AJ7626
MCU, 16BIT, FRAM, MSP430, 24MHZ, TSSOP28; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCURoHS Compliant: Yes

MCU, 16BIT, FRAM, MSP430, 24MHZ, TSSOP28; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCURoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5738IPW 1338818-MSP430FR5738IPW 685-MSP430FR5738IPW 296-35034-ND MSP430FR5738IPW MSP430FR5738IPW MSP430FR5738IPW MSP430FR5738IPW 26AJ7626
Product Name MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers 24MHz 16KB 1KB TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, Fram, Msp430, 24Mhz, Tssop28; Product Range Texas Instruments
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 10x10b
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to ? volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products