Texas Instruments MSP430FR5735 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5735IRHAR

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5735 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5735IRHAR - Texas Instruments
Dallas, TX, United States
MSP430FR5735 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5735IRHAR
MSP430FR5735 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5735IRHAR
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1323060-MSP430FR5735IRHAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1323060-MSP430FR5735IRHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1323060-MSP430FR5735IRHAR
Manufacturer: Texas Instruments Win Source Part Number: 1323060-MSP430FR5735 IRHAR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPUXV2 Speed: 24MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 40-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-29231-1,TEXTISMS P430FR5735IRHAR,2156 -MSP430FR5735IRHAR,2 96-29231-6,296-29231 -2,MSP430FR5735IRHAR -ND Base Product Number: MSP430FR5735 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323060-MSP430FR5735IRHAR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPUXV2
Speed: 24MHz
Standard Package: 2,500
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-29231-1,TEXTISMSP430FR5735IRHAR,2156-MSP430FR5735IRHAR,296-29231-6,296-29231-2,MSP430FR5735IRHAR-ND
Base Product Number: MSP430FR5735
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
16-bit 24MHz 8KB VQFN Embedded Microcontroller MCU
685-MSP430FR5735IRHAR
16-bit 24MHz 8KB VQFN Embedded Microcontroller MCU 685-MSP430FR5735IRHAR
24MHz 16-bit MCU, 8KB FRAM, 14ch 10-bit ADC, VQFN Product overview: MSP430FR5735IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5735IRHA R can be used for catalog matching and distributor lookup.

24MHz 16-bit MCU, 8KB FRAM, 14ch 10-bit ADC, VQFN Product overview: MSP430FR5735IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5735IRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-29231-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29231-2-ND
Microcontrollers 296-29231-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5735IRHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5735IRHAR
Embedded - Microcontrollers MSP430FR5735IRHAR
IC MCU 16BIT 8KB FRAM 40VQFN

IC MCU 16BIT 8KB FRAM 40VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430FR5735IRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5735IRHAR
Microcontrollers MSP430FR5735IRHAR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5735IRHAR
16-bit Microcontrollers - MCU MSP430FR5735IRHAR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5735IRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5735IRHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5735IRHAR
IC MCU 16BIT 8KB FRAM 40VQFN

IC MCU 16BIT 8KB FRAM 40VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5735IRHAR 1323060-MSP430FR5735IRHAR 685-MSP430FR5735IRHAR 296-29231-2-ND MSP430FR5735IRHAR MSP430FR5735IRHAR MSP430FR5735IRHAR MSP430FR5735IRHAR
Product Name MSP430FR5735 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 24MHz 8KB VQFN Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 14x10b
RAM 1 KB 8 KB 9 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details