Texas Instruments MSP430FR5733 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5733IRHAR

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5733 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5733IRHAR - Texas Instruments
Dallas, TX, United States
MSP430FR5733 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5733IRHAR
MSP430FR5733 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5733IRHAR
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5733IRHAR - 1227538-MSP430FR5733IRHAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5733IRHAR
1227538-MSP430FR5733IRHAR
Embedded - Embedded - Microcontrollers - MSP430FR5733IRHAR 1227538-MSP430FR5733IRHAR
Manufacturer: Texas Instruments Win Source Part Number: 1227538-MSP430FR5733 IRHAR Series: MSP430 FRAM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 24MHz Package: 40-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: MSP430FR5733 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MAXQ610B-0000+; MSP430FR5733IRHAT; Introduction Date: November 05, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227538-MSP430FR5733IRHAR
Series: MSP430 FRAM
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 24MHz
Package: 40-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: MSP430FR5733
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): MAXQ610B-0000+; MSP430FR5733IRHAT;
Introduction Date: November 05, 2011
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430FR5733IRHAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FR5733IRHAR-ND
Microcontrollers MSP430FR5733IRHAR-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
 - MSP430FR5733IRHAR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FRAM, MSP430 CPU, 24MHz, CMOS, PQCC40

RISC Microcontroller, 16-Bit, FRAM, MSP430 CPU, 24MHz, CMOS, PQCC40

Supplier's Site Datasheet
Singapore, Singapore
16-bit 24MHz 8KB 1KB Embedded Microcontroller MCU
685-MSP430FR5733IRHAR
16-bit 24MHz 8KB 1KB Embedded Microcontroller MCU 685-MSP430FR5733IRHAR
16-Bit MCU, 24MHz, 8KB FRAM, 1KB SRAM, 40-VQFN Product overview: MSP430FR5733IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 8KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5733IRHA R can be used for catalog matching and distributor lookup.

16-Bit MCU, 24MHz, 8KB FRAM, 1KB SRAM, 40-VQFN Product overview: MSP430FR5733IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 8KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5733IRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5733IRHAR
16-bit Microcontrollers - MCU MSP430FR5733IRHAR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430FR5733IRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5733IRHAR
Microcontrollers MSP430FR5733IRHAR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5733IRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5733IRHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5733IRHAR
IC MCU 16BIT 8KB FRAM 40VQFN

IC MCU 16BIT 8KB FRAM 40VQFN

Supplier's Site
16-bit Microcontrollers - MCU Mixed Signal MCU - 815-MSP430FR5733IRHAR - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU Mixed Signal MCU
815-MSP430FR5733IRHAR
16-bit Microcontrollers - MCU Mixed Signal MCU 815-MSP430FR5733IRHAR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Supplier's Site
Embedded - Microcontrollers - MSP430FR5733IRHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5733IRHAR
Embedded - Microcontrollers MSP430FR5733IRHAR
IC MCU 16BIT 8KB FRAM 40VQFN

IC MCU 16BIT 8KB FRAM 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5733IRHAR 1227538-MSP430FR5733IRHAR MSP430FR5733IRHAR-ND MSP430FR5733IRHAR 685-MSP430FR5733IRHAR MSP430FR5733IRHAR MSP430FR5733IRHAR MSP430FR5733IRHAR 815-MSP430FR5733IRHAR MSP430FR5733IRHAR
Product Name MSP430FR5733 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430FR5733IRHAR Microcontrollers 16-bit 24MHz 8KB 1KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Mixed Signal MCU Embedded - Microcontrollers
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 1 KB 8 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to ? volts 3.6 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers