Texas Instruments MSP430FR5732 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5732IRGER

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430FR5732 is a 16-bit ultra-low-power microcontroller featuring 16 KB of FRAM nonvolatile memory, a 24-MHz RISC CPU, and a supply voltage range of 2 V to 3.6 V, operating from -40°C to 85°C. It is packaged in a 24-pin VQFN (RGE) with a body size of 4 mm × 4 mm. The device includes a 10-bit ADC, an analog comparator with 16 channels, three eUSCI serial interfaces supporting I2C, SPI, and UART, a hardware multiplier, real-time clock, and five 16-bit timers. Power consumption is optimized with active mode at 81.4 µA/MHz and LPM3 standby at 6.3 µA. The FRAM memory supports 10^15 write cycles with built-in ECC and MPU.

Datasheet Summary
Powered by GS/AI

The MSP430FR5732 is a 16-bit ultra-low-power microcontroller featuring 16 KB of FRAM nonvolatile memory, a 24-MHz RISC CPU, and a supply voltage range of 2 V to 3.6 V, operating from -40°C to 85°C. It is packaged in a 24-pin VQFN (RGE) with a body size of 4 mm × 4 mm. The device includes a 10-bit ADC, an analog comparator with 16 channels, three eUSCI serial interfaces supporting I2C, SPI, and UART, a hardware multiplier, real-time clock, and five 16-bit timers. Power consumption is optimized with active mode at 81.4 µA/MHz and LPM3 standby at 6.3 µA. The FRAM memory supports 10^15 write cycles with built-in ECC and MPU.

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5732 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5732IRGER - Texas Instruments
Dallas, TX, United States
MSP430FR5732 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5732IRGER
MSP430FR5732 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5732IRGER
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430FR5732IRGER-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FR5732IRGER-ND
Microcontrollers MSP430FR5732IRGER-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5732IRGER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5732IRGER
Embedded - Microcontrollers MSP430FR5732IRGER
IC MCU 16BIT 8KB FRAM 24VQFN

IC MCU 16BIT 8KB FRAM 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5732IRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5732IRGER
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5732IRGER
IC MCU 16BIT 8KB FRAM 24VQFN

IC MCU 16BIT 8KB FRAM 24VQFN

Supplier's Site
Microcontrollers - MSP430FR5732IRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5732IRGER
Microcontrollers MSP430FR5732IRGER
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FRAM 24-VQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5732IRGER MSP430FR5732IRGER-ND MSP430FR5732IRGER MSP430FR5732IRGER MSP430FR5732IRGER
Product Name MSP430FR5732 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products