Texas Instruments MSP430FR5725 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5725IRHAR

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5725 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5725IRHAR - Texas Instruments
Dallas, TX, United States
MSP430FR5725 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5725IRHAR
MSP430FR5725 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5725IRHAR
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 8KB VQFN Embedded Microcontroller MCU
685-MSP430FR5725IRHAR
16-bit 8MHz 8KB VQFN Embedded Microcontroller MCU 685-MSP430FR5725IRHAR
8MHz 16-bit MCU, 8KB FRAM, 14ch 10-bit ADC, VQFN Product overview: MSP430FR5725IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5725IRHA R can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 8KB FRAM, 14ch 10-bit ADC, VQFN Product overview: MSP430FR5725IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5725IRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5725IRHAR - 024509-MSP430FR5725IRHAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5725IRHAR
024509-MSP430FR5725IRHAR
Embedded - Embedded - Microcontrollers - MSP430FR5725IRHAR 024509-MSP430FR5725IRHAR
Manufacturer: Texas Instruments Win Source Part Number: 024509-MSP430FR5725I RHAR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FRAM Data Converters: A/D 14x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Speed(Frequency): 8MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024509-MSP430FR5725IRHAR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FRAM
Data Converters: A/D 14x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-VQFN (6x6)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-29229-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29229-2-ND
Microcontrollers 296-29229-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5725IRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5725IRHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5725IRHAR
IC MCU 16BIT 8KB FRAM 40VQFN

IC MCU 16BIT 8KB FRAM 40VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430FR5725IRHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5725IRHAR
Embedded - Microcontrollers MSP430FR5725IRHAR
IC MCU 16BIT 8KB FRAM 40VQFN

IC MCU 16BIT 8KB FRAM 40VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430FR5725IRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5725IRHAR
Microcontrollers MSP430FR5725IRHAR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5725IRHAR
16-bit Microcontrollers - MCU MSP430FR5725IRHAR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5725IRHAR 685-MSP430FR5725IRHAR 024509-MSP430FR5725IRHAR 296-29229-2-ND MSP430FR5725IRHAR MSP430FR5725IRHAR MSP430FR5725IRHAR MSP430FR5725IRHAR
Product Name MSP430FR5725 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 16-bit 8MHz 8KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR5725IRHAR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 14x10b
RAM 1 KB 9 KB 8 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT31VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details