MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 38-TSSOP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 38-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1227532-MSP430FR5725
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
16-Bit MCU, 24MHz, 8KB FRAM, 1KB SRAM, ADC, UART/SPI/I2C, 38-TSSOP Product overview: MSP430FR5725IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 8KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5725IDAR
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 8KB FRAM 38TSSOP
MSP430FR5725 8 MHz ULP microcontroller with 8 KB FRAM, 1 KB SRAM, 32 IO, 10-bit ADC and comparator 38-TSSOP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 38-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5725IDAR | 296-34997-2-ND | 1227532-MSP430FR5725IDAR | 685-MSP430FR5725IDAR | MSP430FR5725IDAR | MSP430FR5725IDAR | 815-MSP430FR5725IDAR | MSP430FR5725IDAR |
| Product Name | MSP430FR5725 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430FR5725IDAR | 16-bit 24MHz 8KB 1KB Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | MSP430FR5725 8 MHz ULP microcontroller with 8 KB FRAM, 1 KB SRAM, 32 IO, 10-bit ADC and comparator 38-TSSOP -40 to 85 | Microcontrollers |
| Clock Speed | 8 MHz | 8 MHz | 24 MHz | 8 MHz | ||||
| Features | Watchdog Timer; DMA | |||||||
| Bits | 16 Bit | Other; A/D 14x10b | ||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to ? volts | 3 volts |