MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 38-TSSOP -40 to 85
RISC Microcontroller, 16-Bit, FRAM, MSP430 CPU, 24MHz, CMOS, PDSO38
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 38-TSSOP
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 8KB FRAM 38TSSOP
IC MCU 16BIT 8KB FRAM 38TSSOP
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 38-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5725IDA | MSP430FR5725IDA | 296-35075-5-ND | MSP430FR5725IDA | MSP430FR5725IDA | 815-MSP430FR5725IDA | MSP430FR5725IDA |
| Product Name | MSP430FR5725 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU 16BIT 8KB FRAM 38TSSOP | Microcontrollers | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| Features | Watchdog Timer; DMA | ||||||
| Bits | 16 Bit | Other; A/D 14x10b | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts | 3 volts |