Texas Instruments MSP430FR5723 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5723IRHAT

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5723 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5723IRHAT - Texas Instruments
Dallas, TX, United States
MSP430FR5723 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5723IRHAT
MSP430FR5723 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5723IRHAT
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85

Buy Now Datasheet
 - MSP430FR5723IRHAT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FRAM, MSP430 CPU, 24MHz, CMOS, PQCC40

RISC Microcontroller, 16-Bit, FRAM, MSP430 CPU, 24MHz, CMOS, PQCC40

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5723IRHAT - 789771-MSP430FR5723IRHAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5723IRHAT
789771-MSP430FR5723IRHAT
Embedded - Embedded - Microcontrollers - MSP430FR5723IRHAT 789771-MSP430FR5723IRHAT
Manufacturer: Texas Instruments Win Source Part Number: 789771-MSP430FR5723I RHAT Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 8MHz Package: 40-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: MSP430FR5723 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MAXQ610B-0000+; MSP430FR5723IRHAR; Introduction Date: November 05, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789771-MSP430FR5723IRHAT
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 8MHz
Package: 40-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: MSP430FR5723
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): MAXQ610B-0000+; MSP430FR5723IRHAR;
Introduction Date: November 05, 2011
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Microcontrollers - 296-MSP430FR5723IRHATTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR5723IRHATCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Singapore, Singapore
16-bit 24MHz 8KB 1KB Embedded Microcontroller MCU
685-MSP430FR5723IRHAT
16-bit 24MHz 8KB 1KB Embedded Microcontroller MCU 685-MSP430FR5723IRHAT
24MHz 16-Bit MCU, 8KB FRAM, 1KB SRAM, 40-VQFN Product overview: MSP430FR5723IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 8KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5723IRHA T can be used for catalog matching and distributor lookup.

24MHz 16-Bit MCU, 8KB FRAM, 1KB SRAM, 40-VQFN Product overview: MSP430FR5723IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 8KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5723IRHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430FR5723IRHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5723IRHAT
Microcontrollers MSP430FR5723IRHAT
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5723IRHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5723IRHAT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5723IRHAT
IC MCU 16BIT 8KB FRAM 40VQFN

IC MCU 16BIT 8KB FRAM 40VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5723IRHAT
16-bit Microcontrollers - MCU MSP430FR5723IRHAT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5723IRHAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5723IRHAT
Embedded - Microcontrollers MSP430FR5723IRHAT
IC MCU 16BIT 8KB FRAM 40VQFN

IC MCU 16BIT 8KB FRAM 40VQFN

Supplier's Site Datasheet
8 MHz MCU with 8KB FRAM, 1KB SRAM, Comparator, UART/SPI/I2C, Timer 40-VQFN -40 to 85 - 815-MSP430FR5723IRHAT - Utmel Electronic Limited
Hong Kong, China
8 MHz MCU with 8KB FRAM, 1KB SRAM, Comparator, UART/SPI/I2C, Timer 40-VQFN -40 to 85
815-MSP430FR5723IRHAT
8 MHz MCU with 8KB FRAM, 1KB SRAM, Comparator, UART/SPI/I2C, Timer 40-VQFN -40 to 85 815-MSP430FR5723IRHAT
8 MHz MCU with 8KB FRAM, 1KB SRAM, Comparator, UART/SPI/I2C, Timer 40-VQFN -40 to 85

8 MHz MCU with 8KB FRAM, 1KB SRAM, Comparator, UART/SPI/I2C, Timer 40-VQFN -40 to 85

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5723IRHAT MSP430FR5723IRHAT 789771-MSP430FR5723IRHAT 296-MSP430FR5723IRHATTR-ND 685-MSP430FR5723IRHAT MSP430FR5723IRHAT MSP430FR5723IRHAT MSP430FR5723IRHAT MSP430FR5723IRHAT 815-MSP430FR5723IRHAT
Product Name MSP430FR5723 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430FR5723IRHAT Microcontrollers 16-bit 24MHz 8KB 1KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers 8 MHz MCU with 8KB FRAM, 1KB SRAM, Comparator, UART/SPI/I2C, Timer 40-VQFN -40 to 85
Clock Speed 8 MHz 8 MHz 8 MHz 24 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 1 KB 8 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to ? volts 3.6 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products