Texas Instruments MSP430FR5720 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5720IRGET

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5720 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5720IRGET - Texas Instruments
Dallas, TX, United States
MSP430FR5720 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5720IRGET
MSP430FR5720 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5720IRGET
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 24MHz 4KB 1KB Embedded Microcontroller MCU
685-MSP430FR5720IRGET
16-bit 24MHz 4KB 1KB Embedded Microcontroller MCU 685-MSP430FR5720IRGET
24MHz 16-bit MCU, 4KB FRAM, 1KB SRAM, 10-bit ADC, UART/SPI/I2C, 24-VQFN Product overview: MSP430FR5720IRGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 4KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 4KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5720IRGE T can be used for catalog matching and distributor lookup.

24MHz 16-bit MCU, 4KB FRAM, 1KB SRAM, 10-bit ADC, UART/SPI/I2C, 24-VQFN Product overview: MSP430FR5720IRGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 4KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 4KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5720IRGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-30348-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30348-2-ND
Microcontrollers 296-30348-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318612-MSP430FR5720IRGET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318612-MSP430FR5720IRGET
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318612-MSP430FR5720IRGET
Manufacturer: Texas Instruments Win Source Part Number: 1318612-MSP430FR5720 IRGET Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPUXV2 Speed: 8MHz Standard Package: 250 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2156-MSP430FR5720IRG ET,TEXTISMSP430FR572 0IRGET,296-30348-6,2 96-30348-1,296-30348 -2 Base Product Number: MSP430FR5720 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318612-MSP430FR5720IRGET
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPUXV2
Speed: 8MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2156-MSP430FR5720IRGET,TEXTISMSP430FR5720IRGET,296-30348-6,296-30348-1,296-30348-2
Base Product Number: MSP430FR5720
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5720IRGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5720IRGET
Embedded - Microcontrollers MSP430FR5720IRGET
IC MCU 16BIT 4KB FRAM 24VQFN

IC MCU 16BIT 4KB FRAM 24VQFN

Supplier's Site Datasheet
16-bit Microcontrollers - MCU - MSP430FR5720IRGET - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5720IRGET
16-bit Microcontrollers - MCU MSP430FR5720IRGET
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430FR5720IRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5720IRGET
Microcontrollers MSP430FR5720IRGET
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5720IRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5720IRGET
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5720IRGET
IC MCU 16BIT 4KB FRAM 24VQFN

IC MCU 16BIT 4KB FRAM 24VQFN

Supplier's Site
Microcontrollers - MSP430FR5720IRGET - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5720IRGET
Microcontrollers MSP430FR5720IRGET
IC MCU 16BIT 4KB FRAM 24VQFN

IC MCU 16BIT 4KB FRAM 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5720IRGET 685-MSP430FR5720IRGET 296-30348-2-ND 1318612-MSP430FR5720IRGET MSP430FR5720IRGET MSP430FR5720IRGET MSP430FR5720IRGET MSP430FR5720IRGET MSP430FR5720IRGET
Product Name MSP430FR5720 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 16-bit 24MHz 4KB 1KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 8 MHz 24 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 1 KB 1 KB 4 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to ? volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-CP3CN37VVAWQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Pin Count 144
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers