Texas Instruments MSP430FR5720 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5720IRGER

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5720 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5720IRGER - Texas Instruments
Dallas, TX, United States
MSP430FR5720 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5720IRGER
MSP430FR5720 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5720IRGER
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-29593-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29593-6-ND
Microcontrollers 296-29593-6-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-29593-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29593-1-ND
Microcontrollers 296-29593-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-29593-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29593-2-ND
Microcontrollers 296-29593-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322725-MSP430FR5720IRGER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322725-MSP430FR5720IRGER
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322725-MSP430FR5720IRGER
Manufacturer: Texas Instruments Win Source Part Number: 1322725-MSP430FR5720 IRGER Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPUXV2 Speed: 8MHz Standard Package: 3,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: TEXTISMSP430FR5720IR GER,296-29593-1,296- 29593-2,2156-MSP430F R5720IRGER,296-29593 -6 Base Product Number: MSP430FR5720 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322725-MSP430FR5720IRGER
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPUXV2
Speed: 8MHz
Standard Package: 3,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: TEXTISMSP430FR5720IRGER,296-29593-1,296-29593-2,2156-MSP430FR5720IRGER,296-29593-6
Base Product Number: MSP430FR5720
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 4KB VQFN Embedded Microcontroller MCU
685-MSP430FR5720IRGER
16-bit 8MHz 4KB VQFN Embedded Microcontroller MCU 685-MSP430FR5720IRGER
16-bit MCU, 8MHz, 4KB FRAM, 10-bit ADC, UART/SPI/I2C, VQFN Product overview: MSP430FR5720IRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5720IRGE R can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 4KB FRAM, 10-bit ADC, UART/SPI/I2C, VQFN Product overview: MSP430FR5720IRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5720IRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FR5720IRGER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5720IRGER
Embedded - Microcontrollers MSP430FR5720IRGER
IC MCU 16BIT 4KB FRAM 24VQFN

IC MCU 16BIT 4KB FRAM 24VQFN

Supplier's Site Datasheet
16-bit Microcontrollers - MCU - MSP430FR5720IRGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5720IRGER
16-bit Microcontrollers - MCU MSP430FR5720IRGER
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet
Microcontrollers - MSP430FR5720IRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5720IRGER
Microcontrollers MSP430FR5720IRGER
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

Buy Now
Microcontrollers - MSP430FR5720IRGER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5720IRGER
Microcontrollers MSP430FR5720IRGER
IC MCU 16BIT 4KB FRAM 24VQFN

IC MCU 16BIT 4KB FRAM 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5720IRGER 296-29593-6-ND 1322725-MSP430FR5720IRGER 685-MSP430FR5720IRGER MSP430FR5720IRGER MSP430FR5720IRGER MSP430FR5720IRGER MSP430FR5720IRGER
Product Name MSP430FR5720 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 8MHz 4KB VQFN Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 1 KB 1 KB 4 KB 5 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers