Texas Instruments MSP430FR4133 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic MSP430FR4133IG56R

Description
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR4133 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic - MSP430FR4133IG56R - Texas Instruments
Dallas, TX, United States
MSP430FR4133 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic
MSP430FR4133IG56R
MSP430FR4133 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic MSP430FR4133IG56R
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 56-TSSOP -40 to 85

16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 56-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16MHz 16KB 2KB TSSOP Embedded Microcontroller MCU
685-MSP430FR4133IG56R
16MHz 16KB 2KB TSSOP Embedded Microcontroller MCU 685-MSP430FR4133IG56R
16MHz 16KB FRAM MCU, 2KB SRAM, 10-bit ADC, LCD, UART/SPI/I2C, 56-TSSOP Product overview: MSP430FR4133IG56R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR4133IG56 R can be used for catalog matching and distributor lookup.

16MHz 16KB FRAM MCU, 2KB SRAM, 10-bit ADC, LCD, UART/SPI/I2C, 56-TSSOP Product overview: MSP430FR4133IG56R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR4133IG56R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-38521-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-38521-6-ND
Microcontrollers 296-38521-6-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 56-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 56-TSSOP

Buy Now Datasheet
Microcontrollers - 296-38521-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-38521-2-ND
Microcontrollers 296-38521-2-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 56-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 56-TSSOP

Buy Now Datasheet
Microcontrollers - 296-38521-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-38521-1-ND
Microcontrollers 296-38521-1-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 56-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 56-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR4133IG56R - 1080319-MSP430FR4133IG56R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR4133IG56R
1080319-MSP430FR4133IG56R
Embedded - Embedded - Microcontrollers - MSP430FR4133IG56R 1080319-MSP430FR4133IG56R
Manufacturer: Texas Instruments Win Source Part Number: 1080319-MSP430FR4133 IG56R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 52 Program Memory Size: 15.5KB (15.5K x 8) Program Memory Type: FRAM Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1080319-MSP430FR4133IG56R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 52
Program Memory Size: 15.5KB (15.5K x 8)
Program Memory Type: FRAM
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR4133IG56R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR4133IG56R
Embedded - Microcontrollers MSP430FR4133IG56R
IC MCU 16BIT 15.5KB FRAM 56TSSOP

IC MCU 16BIT 15.5KB FRAM 56TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430FR4133IG56R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR4133IG56R
Microcontrollers MSP430FR4133IG56R
IC MCU 16BIT 15.5KB FRAM 56TSSOP

IC MCU 16BIT 15.5KB FRAM 56TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR4133IG56R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR4133IG56R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR4133IG56R
IC MCU 16BIT 15.5KB FRAM 56TSSOP

IC MCU 16BIT 15.5KB FRAM 56TSSOP

Supplier's Site
Microcontrollers - MSP430FR4133IG56R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR4133IG56R
Microcontrollers MSP430FR4133IG56R
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 56-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 56-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR4133IG56R
16-bit Microcontrollers - MCU MSP430FR4133IG56R
16-bit Microcontrollers - MCU 16KB FRAM, 2KB SRAM 16Mhz MCU

16-bit Microcontrollers - MCU 16KB FRAM, 2KB SRAM 16Mhz MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR4133IG56R 685-MSP430FR4133IG56R 296-38521-6-ND 1080319-MSP430FR4133IG56R MSP430FR4133IG56R MSP430FR4133IG56R MSP430FR4133IG56R MSP430FR4133IG56R MSP430FR4133IG56R
Product Name MSP430FR4133 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 16MHz 16KB 2KB TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FR4133IG56R Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 2 KB 2 KB 15.5 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - CR16MCS9VJE7/NOPB - Rochester Electronics
Specs
Data Bus 16 Bit
Life Cycle Stage Rochester Active
Serial Interface CAN
View Details
6 suppliers