Texas Instruments MSP430FR2033 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic MSP430FR2033IPMR

Description
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR2033 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic - MSP430FR2033IPMR - Texas Instruments
Dallas, TX, United States
MSP430FR2033 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic
MSP430FR2033IPMR
MSP430FR2033 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic MSP430FR2033IPMR
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic 64-LQFP -40 to 85

16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-48617-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48617-2-ND
Microcontrollers 296-48617-2-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-48617-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48617-6-ND
Microcontrollers 296-48617-6-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-48617-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48617-1-ND
Microcontrollers 296-48617-1-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
16-bit 16MHz 16KB 2KB Embedded Microcontroller MCU - 685-MSP430FR2033IPMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 16KB 2KB Embedded Microcontroller MCU
685-MSP430FR2033IPMR
16-bit 16MHz 16KB 2KB Embedded Microcontroller MCU 685-MSP430FR2033IPMR
16MHz 16-Bit MCU, 16KB FRAM, 2KB SRAM, 60 I/O, 10-bit ADC, 64-LQFP Product overview: MSP430FR2033IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2033IPMR can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 16KB FRAM, 2KB SRAM, 60 I/O, 10-bit ADC, 64-LQFP Product overview: MSP430FR2033IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2033IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1080665-MSP430FR2033IPMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1080665-MSP430FR2033IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1080665-MSP430FR2033IPMR
Win Source Part Number: 1080665-MSP430FR2033 IPMR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: MSP430 CPU16 Speed: 16MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 15.5KB (15.5K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): MSP430FR4133IPMR; MSP430FR4133IPM; MSP430F415IPMR; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: MSP430FR2033IPMR-ND, 296-48617-1,296-4861 7-2,296-48617-6 Base Product Number: 430FR2033

Win Source Part Number: 1080665-MSP430FR2033IPMR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430™ FRAM
Core Processor: MSP430 CPU16
Speed: 16MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 60
Program Memory Size: 15.5KB (15.5K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430FR4133IPMR; MSP430FR4133IPM; MSP430F415IPMR;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: MSP430FR2033IPMR-ND,296-48617-1,296-48617-2,296-48617-6
Base Product Number: 430FR2033

Buy Now Datasheet
Microcontrollers - MSP430FR2033IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2033IPMR
Microcontrollers MSP430FR2033IPMR
IC MCU 16BIT 15.5KB FRAM 64LQFP

IC MCU 16BIT 15.5KB FRAM 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR2033IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR2033IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR2033IPMR
IC MCU 16BIT 15.5KB FRAM 64LQFP

IC MCU 16BIT 15.5KB FRAM 64LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430FR2033IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2033IPMR
Embedded - Microcontrollers MSP430FR2033IPMR
IC MCU 16BIT 15.5KB FRAM 64LQFP

IC MCU 16BIT 15.5KB FRAM 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2033IPMR
16-bit Microcontrollers - MCU MSP430FR2033IPMR
16-bit Microcontrollers - MCU 16KB FRAM, 2KB SRAM 16Mhz Ultra-Lw-Power

16-bit Microcontrollers - MCU 16KB FRAM, 2KB SRAM 16Mhz Ultra-Lw-Power

Buy Now Datasheet
Microcontrollers - MSP430FR2033IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2033IPMR
Microcontrollers MSP430FR2033IPMR
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR2033IPMR 296-48617-2-ND 685-MSP430FR2033IPMR 1080665-MSP430FR2033IPMR MSP430FR2033IPMR MSP430FR2033IPMR MSP430FR2033IPMR MSP430FR2033IPMR MSP430FR2033IPMR
Product Name MSP430FR2033 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic Microcontrollers 16-bit 16MHz 16KB 2KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 10x10b
RAM 2 KB 2 KB 15.5 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Application Specific Microcontrollers - CP3BT23Y98AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers