MSP430FR203x Mixed-Signal Microcontrollers 48-TSSOP -40 to 85
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 48-TSSOP
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 48-TSSOP
IC MCU 16BIT 8.5KB FRAM 48TSSOP
16-bit Microcontrollers - MCU MSP430FR203x Microco rollers 48-TSSOP
IC MCU 16BIT 8.5KB FRAM 48TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR2032IG48 | MSP430FR2032IG48-ND | MSP430FR2032IG48 | MSP430FR2032IG48 | MSP430FR2032IG48 | MSP430FR2032IG48 |
| Product Name | MSP430FR2032 MSP430FR203x Mixed-Signal Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer | |||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |