Texas Instruments MSP430FG4619 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD MSP430FG4619IZQW

Description
16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 113-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 113-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FG4619 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD - MSP430FG4619IZQW - Texas Instruments
Dallas, TX, United States
MSP430FG4619 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD
MSP430FG4619IZQW
MSP430FG4619 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD MSP430FG4619IZQW
16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 113-BGA MICROSTAR JUNIOR -40 to 85

16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 113-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 120KB 4KB 8MHz Embedded Microcontroller MCU
685-MSP430FG4619IZQW
16-bit 120KB 4KB 8MHz Embedded Microcontroller MCU 685-MSP430FG4619IZQW
16-Bit MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, 8MHz, VFBGA Product overview: MSP430FG4619IZQW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120KB, 4KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 120KB, 4KB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4619IZQW can be used for catalog matching and distributor lookup.

16-Bit MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, 8MHz, VFBGA Product overview: MSP430FG4619IZQW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120KB, 4KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 120KB, 4KB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4619IZQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430FG4619IZQW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PBGA113

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PBGA113

Supplier's Site Datasheet
Microcontrollers - MSP430FG4619IZQW-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FG4619IZQW-ND
Microcontrollers MSP430FG4619IZQW-ND
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 120KB (120K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 120KB (120K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1080664-MSP430FG4619IZQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1080664-MSP430FG4619IZQW
Integrated Circuits (ICs) - Embedded - Microcontrollers 1080664-MSP430FG4619IZQW
Win Source Part Number: 1080664-MSP430FG4619 IZQW Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430x4xx Core Processor: MSP430 CPUX Speed: 8MHz Package: Tray Standard Package: 260 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 120KB (120K x 8 + 256B) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 113-VFBGA Supplier Device Package: 113-BGA Microstar Junior (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): MSP430F2619TZQWR; MSP430F2419TZQW; MSP430F2419TZQWR; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: TEXTISMSP430FG4619IZ QW,2156-MSP430FG4619 IZQW-TI Base Product Number: 430FG4619 Product Status: Obsolete

Win Source Part Number: 1080664-MSP430FG4619IZQW
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430x4xx
Core Processor: MSP430 CPUX
Speed: 8MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 120KB (120K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 113-VFBGA
Supplier Device Package: 113-BGA Microstar Junior (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430F2619TZQWR; MSP430F2419TZQW; MSP430F2419TZQWR;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: TEXTISMSP430FG4619IZQW,2156-MSP430FG4619IZQW-TI
Base Product Number: 430FG4619
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - MSP430FG4619IZQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FG4619IZQW
Microcontrollers MSP430FG4619IZQW
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 120KB (120K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 120KB (120K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FG4619IZQW 685-MSP430FG4619IZQW MSP430FG4619IZQW MSP430FG4619IZQW-ND 1080664-MSP430FG4619IZQW MSP430FG4619IZQW
Product Name MSP430FG4619 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 16-bit 120KB 4KB 8MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 12x12b; D/A 2x12b
RAM 4 KB 4 KB 4 KB 120 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers