The MSP430FG4618 is a 16-bit ultra-low-power microcontroller with 116 KB of flash memory and 8 KB of RAM, featuring a 12-bit ADC, dual 12-bit DACs, three configurable operational amplifiers, DMA, and a segment LCD driver supporting up to 160 segments. It operates from 1.8 V to 3.6 V, consumes 400 µA in active mode at 1 MHz and 2.2 V, and supports five power-saving modes with standby current of 1.3 µA and RAM retention current of 0.22 µA. The device is packaged in a 100-pin LQFP with a 14 mm × 14 mm body size and operates from -40 °C to 85 °C.
16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 100-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 145265-MSP430FG4618I
Packaging: Tray
Core Processor: CPUX
Number of I/O: 80
Program Memory Size: 116KB (116K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 12x12b, D/A 2x12b
Family Name: MSP430FG4618
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): MB96345RWA PMC-GSE2; MB96345YSA PMC-GSE2; PIC24HJ128GP510A-I/P
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 100-LQFP (14x14)
16-bit MCU, 8MHz, 116KB Flash, 8KB SRAM, 12-bit ADC, LCD Product overview: MSP430FG4618IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 116KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4618IPZ can be used for catalog matching and distributor lookup.
16-bit Microcontrollers - MCU 16-Bit Ultra Low Power 116KB Flash
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 100-LQFP (14x14)
IC MCU 16BIT 116KB FLASH 100LQFP
IC MCU 16BIT 116KB FLASH 100LQFP
MCU, 16BIT, MSP430, 8MHZ, LQFP-100; Product Range:MSP430 Family MSP430F4x Series Microcontrollers; Architecture:MSP430;
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FG4618IPZ | 145265-MSP430FG4618IPZ | 296-21309-ND | 685-MSP430FG4618IPZ | MSP430FG4618IPZ | MSP430FG4618IPZ | MSP430FG4618IPZ | MSP430FG4618IPZ | 28AH4186 |
| Product Name | MSP430FG4618 16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD | Embedded - Embedded - Microcontrollers - MSP430FG4618IPZ | Microcontrollers | 16-bit 8MHz 116KB 8KB Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, Msp430, 8Mhz, Lqfp-100; Product Range Texas Instruments |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | ||||||||
| Bits | 16 Bit | Other; A/D 12x12b; D/A 2x12b | |||||||
| RAM | 8 KB | 116 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB |