16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 100-LQFP -40 to 85
16-Bit MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, 16MHz, LQFP Product overview: MSP430FG4617IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 92KB, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 92KB, 8KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4617IPZR
Manufacturer: Texas Instruments
Win Source Part Number: 886015-MSP430FG4617I
Series: MSP430x4xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUX series Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)
Core Processor: CPUX
Speed: 8MHz
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 92KB (92K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Part Status: Obsolete
Family Name: 430FG4617
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)
IC MCU 16BIT 92KB FLASH 100LQFP
IC MCU 16BIT 92KB FLASH 100LQFP
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)
IC MCU 16BIT 92KB FLASH 100LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FG4617IPZR | 685-MSP430FG4617IPZR | 886015-MSP430FG4617IPZR | MSP430FG4617IPZR-ND | MSP430FG4617IPZR | MSP430FG4617IPZR | MSP430FG4617IPZR | MSP430FG4617IPZR |
| Product Name | MSP430FG4617 16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD | 16-bit 92KB 8KB 16MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430FG4617IPZR | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||||||
| Bits | 16 Bit | Other; A/D 12x12b; D/A 2x12b | ||||||
| RAM | 8 KB | 8 KB | 92 KB | 8 KB | 8 KB | 8 KB | 8 KB |