Texas Instruments MSP430FG4617 16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD MSP430FG4617IPZ

Description
16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FG4617 16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD - MSP430FG4617IPZ - Texas Instruments
Dallas, TX, United States
MSP430FG4617 16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD
MSP430FG4617IPZ
MSP430FG4617 16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD MSP430FG4617IPZ
16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 100-LQFP -40 to 85

16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 100-LQFP -40 to 85

Buy Now Datasheet
 - MSP430FG4617IPZ - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP100

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP100

Supplier's Site Datasheet
Microcontrollers - 296-21308-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21308-ND
Microcontrollers 296-21308-ND
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 92KB 8KB Embedded Microcontroller MCU
685-MSP430FG4617IPZ
16-bit 8MHz 92KB 8KB Embedded Microcontroller MCU 685-MSP430FG4617IPZ
16-bit MCU, 8MHz, 92KB Flash, 8KB SRAM, 12-bit ADC, LQFP Product overview: MSP430FG4617IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 92KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 92KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4617IPZ can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 92KB Flash, 8KB SRAM, 12-bit ADC, LQFP Product overview: MSP430FG4617IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 92KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 92KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4617IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FG4617IPZ - 1227520-MSP430FG4617IPZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FG4617IPZ
1227520-MSP430FG4617IPZ
Embedded - Embedded - Microcontrollers - MSP430FG4617IPZ 1227520-MSP430FG4617IPZ
Manufacturer: Texas Instruments Win Source Part Number: 1227520-MSP430FG4617 IPZ Series: MSP430x4xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUX Speed: 8MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 92KB (92K x 8 + 256B) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430FG4617 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MB96F348CSC PMC-GSE2; MB96F348ASB PMC-GSE2; MB96F346RSB PMC-GSE2; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227520-MSP430FG4617IPZ
Series: MSP430x4xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUX
Speed: 8MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 92KB (92K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FG4617
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MB96F348CSC PMC-GSE2; MB96F348ASB PMC-GSE2; MB96F346RSB PMC-GSE2;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FG4617IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FG4617IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FG4617IPZ
IC MCU 16BIT 92KB FLASH 100LQFP

IC MCU 16BIT 92KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430FG4617IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FG4617IPZ
Embedded - Microcontrollers MSP430FG4617IPZ
IC MCU 16BIT 92KB FLASH 100LQFP

IC MCU 16BIT 92KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FG4617IPZ
16-bit Microcontrollers - MCU MSP430FG4617IPZ
16-bit Microcontrollers - MCU 16-Bit 92KB Flash 8KB RAM

16-bit Microcontrollers - MCU 16-Bit 92KB Flash 8KB RAM

Buy Now Datasheet
Microcontrollers - MSP430FG4617IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FG4617IPZ
Microcontrollers MSP430FG4617IPZ
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FG4617IPZ MSP430FG4617IPZ 296-21308-ND 685-MSP430FG4617IPZ 1227520-MSP430FG4617IPZ MSP430FG4617IPZ MSP430FG4617IPZ MSP430FG4617IPZ MSP430FG4617IPZ
Product Name MSP430FG4617 16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD Microcontrollers 16-bit 8MHz 92KB 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FG4617IPZ Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 12x12b; D/A 2x12b
RAM 8 KB 8 KB 8 KB 92 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 16-bit Embedded Microcontroller MCU - 879-CC2650F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - COPC922-DNG/WM/EPDB1785 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers