Texas Instruments MSP430FG439 16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD MSP430FG439IPNR

Description
16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD 80-LQFP -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD 80-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430FG439 is a 16-bit ultra-low-power microcontroller featuring 60 KB of flash memory, 2 KB of RAM, a 12-bit ADC with internal reference, dual 12-bit DACs, a single-channel DMA, three configurable operational amplifiers, and an LCD driver for up to 128 segments. It operates from 1.8 V to 3.6 V, with active mode consumption of 300 µA at 1 MHz and 2.2 V, and standby mode consumption of 1.1 µA. The device supports five power-saving modes and wakes from standby in less than 6 µs. It is available in an 80-pin LQFP package measuring 12 mm × 12 mm, with an operating temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430FG439 is a 16-bit ultra-low-power microcontroller featuring 60 KB of flash memory, 2 KB of RAM, a 12-bit ADC with internal reference, dual 12-bit DACs, a single-channel DMA, three configurable operational amplifiers, and an LCD driver for up to 128 segments. It operates from 1.8 V to 3.6 V, with active mode consumption of 300 µA at 1 MHz and 2.2 V, and standby mode consumption of 1.1 µA. The device supports five power-saving modes and wakes from standby in less than 6 µs. It is available in an 80-pin LQFP package measuring 12 mm × 12 mm, with an operating temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430FG439 16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD - MSP430FG439IPNR - Texas Instruments
Dallas, TX, United States
MSP430FG439 16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD
MSP430FG439IPNR
MSP430FG439 16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD MSP430FG439IPNR
16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD 80-LQFP -40 to 85

16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD 80-LQFP -40 to 85

Buy Now Datasheet
Electrical Parts - MSP430FG439IPNR - 1227519-MSP430FG439IPNR - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - MSP430FG439IPNR
1227519-MSP430FG439IPNR
Electrical Parts - MSP430FG439IPNR 1227519-MSP430FG439IPNR
Manufacturer: Texas Instruments Win Source Part Number: 1227519-MSP430FG439I PNR Series: MSP430x4xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Package: 80-LQFP Core Size: 16-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 60KB (60K x 8 + 256B) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430FG439 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): DSPIC33FJ32GS608-50I /PT; DSPIC33FJ128GP708A-I /PT; DSPIC33FJ64MC508A-I/ PT; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227519-MSP430FG439IPNR
Series: MSP430x4xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 80-LQFP
Core Size: 16-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 60KB (60K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 12x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FG439
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): DSPIC33FJ32GS608-50I/PT; DSPIC33FJ128GP708A-I/PT; DSPIC33FJ64MC508A-I/PT;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-48616-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48616-2-ND
Microcontrollers 296-48616-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-48616-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48616-1-ND
Microcontrollers 296-48616-1-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Singapore, Singapore
16-bit Dual 8MHz 60KB Embedded Microcontroller MCU
685-MSP430FG439IPNR
16-bit Dual 8MHz 60KB Embedded Microcontroller MCU 685-MSP430FG439IPNR
16-Bit MCU, 8MHz, 60KB Flash, 2KB SRAM, 12-bit ADC, Dual DAC, DMA, 80-LQFP Product overview: MSP430FG439IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Dual, 8MHz, 60KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG439IPNR can be used for catalog matching and distributor lookup.

16-Bit MCU, 8MHz, 60KB Flash, 2KB SRAM, 12-bit ADC, Dual DAC, DMA, 80-LQFP Product overview: MSP430FG439IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Dual, 8MHz, 60KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG439IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430FG439IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FG439IPNR
Microcontrollers MSP430FG439IPNR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FG439IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FG439IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FG439IPNR
IC MCU 16BIT 60KB FLASH 80LQFP

IC MCU 16BIT 60KB FLASH 80LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FG439IPNR
16-bit Microcontrollers - MCU MSP430FG439IPNR
16-bit Microcontrollers - MCU 60KB Flash 2KB RAM 12ADC/2DAC 128sLCD

16-bit Microcontrollers - MCU 60KB Flash 2KB RAM 12ADC/2DAC 128sLCD

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FG439IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FG439IPNR
Embedded - Microcontrollers MSP430FG439IPNR
IC MCU 16BIT 60KB FLASH 80LQFP

IC MCU 16BIT 60KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FG439IPNR 1227519-MSP430FG439IPNR 296-48616-2-ND 685-MSP430FG439IPNR MSP430FG439IPNR MSP430FG439IPNR MSP430FG439IPNR MSP430FG439IPNR
Product Name MSP430FG439 16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD Electrical Parts - MSP430FG439IPNR Microcontrollers 16-bit Dual 8MHz 60KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 12x12b; D/A 2x12b
RAM 2 KB 60 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers