Texas Instruments MSP430FG4270 16-Bit Ultra-Low-Power MCU, 32kB Flash, 256B RAM, 16-bit sigma Delta A/D, 12-bit D/A, 2 OPAMP, LCD D MSP430FG4270IRGZT

Description
16-Bit Ultra-Low-Power MCU, 32kB Flash, 256B RAM, 16-bit sigma Delta A/D, 12-bit D/A, 2 OPAMP, LCD D 48-VQFN -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power MCU, 32kB Flash, 256B RAM, 16-bit sigma Delta A/D, 12-bit D/A, 2 OPAMP, LCD D 48-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430FG4270IRGZT is a 16-bit mixed signal microcontroller from Texas Instruments, part of the MSP430 family, designed for low-power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features ultralow power consumption, with active mode drawing 250 OºA at 1 MHz and 2.2 V, standby mode at 1.1 OºA, and off mode with RAM retention at just 0.1 OºA. The device includes a 32KB Flash memory and 256B RAM, making it suitable for various applications requiring efficient processing and memory management. This microcontroller is equipped with a 16-bit RISC architecture, a 16-bit sigma-delta A/D converter with five differential inputs, a 12-bit D/A converter, and two configurable operational amplifiers. It also features a 16-bit Timer_A with three capture/compare registers and a brownout detector. The device can wake up from standby mode in less than 6 Oºs, enhancing its responsiveness in battery-operated devices. Typical applications include analog and digital sensor systems, digital motor control, remote controls, thermostats, and handheld meters. The MSP430FG4270IRGZT is available in a 48-pin VQFN package and is rated for operation between -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430FG4270IRGZT is a 16-bit mixed signal microcontroller from Texas Instruments, part of the MSP430 family, designed for low-power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features ultralow power consumption, with active mode drawing 250 OºA at 1 MHz and 2.2 V, standby mode at 1.1 OºA, and off mode with RAM retention at just 0.1 OºA. The device includes a 32KB Flash memory and 256B RAM, making it suitable for various applications requiring efficient processing and memory management. This microcontroller is equipped with a 16-bit RISC architecture, a 16-bit sigma-delta A/D converter with five differential inputs, a 12-bit D/A converter, and two configurable operational amplifiers. It also features a 16-bit Timer_A with three capture/compare registers and a brownout detector. The device can wake up from standby mode in less than 6 Oºs, enhancing its responsiveness in battery-operated devices. Typical applications include analog and digital sensor systems, digital motor control, remote controls, thermostats, and handheld meters. The MSP430FG4270IRGZT is available in a 48-pin VQFN package and is rated for operation between -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430FG4270 16-Bit Ultra-Low-Power MCU, 32kB Flash, 256B RAM, 16-bit sigma Delta A/D, 12-bit D/A, 2 OPAMP, LCD D - MSP430FG4270IRGZT - Texas Instruments
Dallas, TX, United States
MSP430FG4270 16-Bit Ultra-Low-Power MCU, 32kB Flash, 256B RAM, 16-bit sigma Delta A/D, 12-bit D/A, 2 OPAMP, LCD D
MSP430FG4270IRGZT
MSP430FG4270 16-Bit Ultra-Low-Power MCU, 32kB Flash, 256B RAM, 16-bit sigma Delta A/D, 12-bit D/A, 2 OPAMP, LCD D MSP430FG4270IRGZT
16-Bit Ultra-Low-Power MCU, 32kB Flash, 256B RAM, 16-bit sigma Delta A/D, 12-bit D/A, 2 OPAMP, LCD D 48-VQFN -40 to 85

16-Bit Ultra-Low-Power MCU, 32kB Flash, 256B RAM, 16-bit sigma Delta A/D, 12-bit D/A, 2 OPAMP, LCD D 48-VQFN -40 to 85

Buy Now Datasheet
 - MSP430FG4270IRGZT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC48

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC48

Supplier's Site Datasheet
Microcontrollers - 296-22061-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22061-2-ND
Microcontrollers 296-22061-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 48-VQFN (7x7)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 32KB VQFN Embedded Microcontroller MCU
685-MSP430FG4270IRGZT
16-bit 8MHz 32KB VQFN Embedded Microcontroller MCU 685-MSP430FG4270IRGZT
16-bit 8MHz MCU, 32KB FLASH, 256B SRAM, ADC, DAC, LCD, 48-VQFN Product overview: MSP430FG4270IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4270IRGZ T can be used for catalog matching and distributor lookup.

16-bit 8MHz MCU, 32KB FLASH, 256B SRAM, ADC, DAC, LCD, 48-VQFN Product overview: MSP430FG4270IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4270IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1080661-MSP430FG4270IRGZT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1080661-MSP430FG4270IRGZT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1080661-MSP430FG4270IRGZT
Win Source Part Number: 1080661-MSP430FG4270 IRGZT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430x4xx Core Processor: MSP430 CPU16 Speed: 8MHz Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 250 Mounting: SMD (SMT) Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 5x16b; D/A 1x12b Oscillator Type: Internal Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): MSP430F4270IRGZR; MSP430F4260IRGZT; MSP430F2370IRHAT; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-22061-1,296-2206 1-2,296-22061-2-NDR, 296-22061-1-NDR,-MSP 430FG4270IRGZT-NDR,2 156-MSP430FG4270IRGZ T,-296-22061-1-ND,-2 96-22061-1-NDR,TEXTI SMSP430FG4270IRGZT Base Product Number: 430FG4270

Win Source Part Number: 1080661-MSP430FG4270IRGZT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430x4xx
Core Processor: MSP430 CPU16
Speed: 8MHz
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 5x16b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430F4270IRGZR; MSP430F4260IRGZT; MSP430F2370IRHAT;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-22061-1,296-22061-2,296-22061-2-NDR,296-22061-1-NDR,-MSP430FG4270IRGZT-NDR,2156-MSP430FG4270IRGZT,-296-22061-1-ND,-296-22061-1-NDR,TEXTISMSP430FG4270IRGZT
Base Product Number: 430FG4270

Buy Now Datasheet
Microcontrollers - MSP430FG4270IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FG4270IRGZT
Microcontrollers MSP430FG4270IRGZT
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 48-VQFN (7x7)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FG4270IRGZT
16-bit Microcontrollers - MCU MSP430FG4270IRGZT
16-bit Microcontrollers - MCU 16-Bit 32kB Flash 256K RAM

16-bit Microcontrollers - MCU 16-Bit 32kB Flash 256K RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FG4270IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FG4270IRGZT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FG4270IRGZT
IC MCU 16BIT 32KB FLASH 48VQFN

IC MCU 16BIT 32KB FLASH 48VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430FG4270IRGZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FG4270IRGZT
Embedded - Microcontrollers MSP430FG4270IRGZT
IC MCU 16BIT 32KB FLASH 48VQFN

IC MCU 16BIT 32KB FLASH 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FG4270IRGZT MSP430FG4270IRGZT 296-22061-2-ND 685-MSP430FG4270IRGZT 1080661-MSP430FG4270IRGZT MSP430FG4270IRGZT MSP430FG4270IRGZT MSP430FG4270IRGZT MSP430FG4270IRGZT
Product Name MSP430FG4270 16-Bit Ultra-Low-Power MCU, 32kB Flash, 256B RAM, 16-bit sigma Delta A/D, 12-bit D/A, 2 OPAMP, LCD D Microcontrollers 16-bit 8MHz 32KB VQFN Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit 16 Bit; Other; A/D 5x16b; D/A 1x12b
RAM 0.2500 KB 0.2560 KB 32 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers