Texas Instruments MSP430FG4260 16-Bit Ultra-Low-Power MCU, 24kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD D MSP430FG4260IRGZT

Description
16-Bit Ultra-Low-Power MCU, 24kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD D 48-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 24kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD D 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FG4260 16-Bit Ultra-Low-Power MCU, 24kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD D - MSP430FG4260IRGZT - Texas Instruments
Dallas, TX, United States
MSP430FG4260 16-Bit Ultra-Low-Power MCU, 24kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD D
MSP430FG4260IRGZT
MSP430FG4260 16-Bit Ultra-Low-Power MCU, 24kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD D MSP430FG4260IRGZT
16-Bit Ultra-Low-Power MCU, 24kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD D 48-VQFN -40 to 85

16-Bit Ultra-Low-Power MCU, 24kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD D 48-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430FG4260IRGZT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FG4260IRGZT-ND
Microcontrollers MSP430FG4260IRGZT-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 48-VQFN (7x7)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 8MHz Embedded Microcontroller MCU
685-MSP430FG4260IRGZT
Industrial 16-bit 8MHz Embedded Microcontroller MCU 685-MSP430FG4260IRGZT
16-Bit RISC MCU, 8MHz, FLASH, 48-Pin PQCC, Industrial Product overview: MSP430FG4260IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4260IRGZ T can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 8MHz, FLASH, 48-Pin PQCC, Industrial Product overview: MSP430FG4260IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4260IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FG4260IRGZT - 041804-MSP430FG4260IRGZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FG4260IRGZT
041804-MSP430FG4260IRGZT
Embedded - Embedded - Microcontrollers - MSP430FG4260IRGZT 041804-MSP430FG4260IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 041804-MSP430FG4260I RGZT Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 32 Program Memory Size: 24KB (24K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 5x16b, D/A 1x12b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 041804-MSP430FG4260IRGZT
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 32
Program Memory Size: 24KB (24K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 5x16b, D/A 1x12b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFN (7x7)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430FG4260IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FG4260IRGZT
Microcontrollers MSP430FG4260IRGZT
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 48-VQFN (7x7)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FG4260IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FG4260IRGZT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FG4260IRGZT
IC MCU 16BIT 24KB FLASH 48VQFN

IC MCU 16BIT 24KB FLASH 48VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430FG4260IRGZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FG4260IRGZT
Embedded - Microcontrollers MSP430FG4260IRGZT
IC MCU 16BIT 24KB FLASH 48VQFN

IC MCU 16BIT 24KB FLASH 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FG4260IRGZT MSP430FG4260IRGZT-ND 685-MSP430FG4260IRGZT 041804-MSP430FG4260IRGZT MSP430FG4260IRGZT MSP430FG4260IRGZT MSP430FG4260IRGZT
Product Name MSP430FG4260 16-Bit Ultra-Low-Power MCU, 24kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD D Microcontrollers Industrial 16-bit 8MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FG4260IRGZT Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit 16 Bit; Other; A/D 5x16b; D/A 1x12b
RAM 0.2500 KB 0.2560 KB 24 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details