Texas Instruments MSP430FG4250 16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD MSP430FG4250IRGZT

Description
16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD 48-VQFN -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD 48-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430FG4250 is a 16-bit ultra-low-power microcontroller with 16KB+256B Flash memory, 256B RAM, a 16-bit sigma-delta A/D converter, a 12-bit D/A converter, two configurable operational amplifiers, and an LCD driver supporting up to 56 segments. It operates from 1.8 V to 3.6 V, features five power-saving modes, and wake-up from standby in less than 6 μs. The MSP430FG4250IRGZT variant is packaged in a 48-pin VQFN (RGZ) with an operating temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430FG4250 is a 16-bit ultra-low-power microcontroller with 16KB+256B Flash memory, 256B RAM, a 16-bit sigma-delta A/D converter, a 12-bit D/A converter, two configurable operational amplifiers, and an LCD driver supporting up to 56 segments. It operates from 1.8 V to 3.6 V, features five power-saving modes, and wake-up from standby in less than 6 μs. The MSP430FG4250IRGZT variant is packaged in a 48-pin VQFN (RGZ) with an operating temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430FG4250 16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD - MSP430FG4250IRGZT - Texas Instruments
Dallas, TX, United States
MSP430FG4250 16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD
MSP430FG4250IRGZT
MSP430FG4250 16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD MSP430FG4250IRGZT
16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD 48-VQFN -40 to 85

16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 16KB VQFN Embedded Microcontroller MCU
685-MSP430FG4250IRGZT
16-bit 8MHz 16KB VQFN Embedded Microcontroller MCU 685-MSP430FG4250IRGZT
16-bit MCU, 8MHz, 16KB Flash, 256B SRAM, 32 I/O, 48-VQFN Product overview: MSP430FG4250IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4250IRGZ T can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 16KB Flash, 256B SRAM, 32 I/O, 48-VQFN Product overview: MSP430FG4250IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4250IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FG4250IRGZT - 789758-MSP430FG4250IRGZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FG4250IRGZT
789758-MSP430FG4250IRGZT
Embedded - Embedded - Microcontrollers - MSP430FG4250IRGZT 789758-MSP430FG4250IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 789758-MSP430FG4250I RGZT Series: MSP430x4xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Package: 48-VFQFN Exposed Pad Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 5x16b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430FG4250 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): PIC24FJ64GA705-I/PT; DSPIC33EP16GS505-E/P T; DSPIC33EP32GS505T-E/ PT; MB96F613RBPMC-GTE1; Introduction Date: April 23, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789758-MSP430FG4250IRGZT
Series: MSP430x4xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 48-VFQFN Exposed Pad
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 5x16b, D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FG4250
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): PIC24FJ64GA705-I/PT; DSPIC33EP16GS505-E/PT; DSPIC33EP32GS505T-E/PT; MB96F613RBPMC-GTE1;
Introduction Date: April 23, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430FG4250IRGZT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FG4250IRGZT-ND
Microcontrollers MSP430FG4250IRGZT-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-VQFN (7x7)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-VQFN (7x7)

Buy Now Datasheet
 - MSP430FG4250IRGZT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC48

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC48

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FG4250IRGZT
16-bit Microcontrollers - MCU MSP430FG4250IRGZT
16-bit Microcontrollers - MCU 16-Bit Ultra L-P 16kB Flash 256B RAM

16-bit Microcontrollers - MCU 16-Bit Ultra L-P 16kB Flash 256B RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FG4250IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FG4250IRGZT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FG4250IRGZT
IC MCU 16BIT 16KB FLASH 48VQFN

IC MCU 16BIT 16KB FLASH 48VQFN

Supplier's Site
Microcontrollers - MSP430FG4250IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FG4250IRGZT
Microcontrollers MSP430FG4250IRGZT
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-VQFN (7x7)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-VQFN (7x7)

Buy Now Datasheet
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R - 815-MSP430FG4250IRGZT - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R
815-MSP430FG4250IRGZT
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R 815-MSP430FG4250IRGZT
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R

MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R

Supplier's Site
Embedded - Microcontrollers - MSP430FG4250IRGZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FG4250IRGZT
Embedded - Microcontrollers MSP430FG4250IRGZT
IC MCU 16BIT 16KB FLASH 48VQFN

IC MCU 16BIT 16KB FLASH 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FG4250IRGZT 685-MSP430FG4250IRGZT 789758-MSP430FG4250IRGZT MSP430FG4250IRGZT-ND MSP430FG4250IRGZT MSP430FG4250IRGZT MSP430FG4250IRGZT MSP430FG4250IRGZT 815-MSP430FG4250IRGZT MSP430FG4250IRGZT
Product Name MSP430FG4250 16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD 16-bit 8MHz 16KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FG4250IRGZT Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit 16 Bit; Other; A/D 5x16b; D/A 1x12b
RAM 0.2500 KB 16 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers