16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1227516-MSP430FG4250
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-VQFN (7x7)
16-bit MCU, 8MHz, 16KB FLASH, 256B SRAM, 48-VQFN Product overview: MSP430FG4250IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4250IRGZ
IC MCU 16BIT 16KB FLASH 48VQFN
16-bit Microcontrollers - MCU 16-Bit Ultra L-P 16kB Flash 256B RAM
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-VQFN (7x7)
IC MCU 16BIT 16KB FLASH 48VQFN
IC MCU 16BIT 16KB FLASH 48VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FG4250IRGZR | 1227516-MSP430FG4250IRGZR | 296-22057-2-ND | 685-MSP430FG4250IRGZR | MSP430FG4250IRGZR | MSP430FG4250IRGZR | MSP430FG4250IRGZR | MSP430FG4250IRGZR | MSP430FG4250IRGZR |
| Product Name | MSP430FG4250 16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD | Embedded - Embedded - Microcontrollers - MSP430FG4250IRGZR | Microcontrollers | 16-bit 8MHz 16KB VQFN Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| Features | Watchdog Timer; LCD Driver | ||||||||
| Bits | 16 Bit | 16 Bit; Other; A/D 5x16b; D/A 1x12b | |||||||
| RAM | 0.2500 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB |