Texas Instruments MSP430FE427 16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 32KB Flash, 1024B RAM MSP430FE427IPMR

Description
16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 32KB Flash, 1024B RAM 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 32KB Flash, 1024B RAM 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FE427 16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 32KB Flash, 1024B RAM - MSP430FE427IPMR - Texas Instruments
Dallas, TX, United States
MSP430FE427 16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 32KB Flash, 1024B RAM
MSP430FE427IPMR
MSP430FE427 16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 32KB Flash, 1024B RAM MSP430FE427IPMR
16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 32KB Flash, 1024B RAM 64-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 32KB Flash, 1024B RAM 64-LQFP -40 to 85

Buy Now Datasheet
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU - 685-MSP430FE427IPMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430FE427IPMR
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430FE427IPMR
8MHz 16-bit MCU, 3x 16b ADCs, 32KB Flash, 1KB RAM, LQFP Product overview: MSP430FE427IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FE427IPMR can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 3x 16b ADCs, 32KB Flash, 1KB RAM, LQFP Product overview: MSP430FE427IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FE427IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-26236-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26236-1-ND
Microcontrollers 296-26236-1-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-26236-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26236-2-ND
Microcontrollers 296-26236-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-26236-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26236-6-ND
Microcontrollers 296-26236-6-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
 - MSP430FE427IPMR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8.4MHz, CMOS, PQFP64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8.4MHz, CMOS, PQFP64

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FE427IPMR - 024507-MSP430FE427IPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FE427IPMR
024507-MSP430FE427IPMR
Embedded - Embedded - Microcontrollers - MSP430FE427IPMR 024507-MSP430FE427IPMR
Manufacturer: Texas Instruments Win Source Part Number: 024507-MSP430FE427IP MR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 3x16b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 8.4MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024507-MSP430FE427IPMR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 3x16b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 8.4MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MSP430FE427IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FE427IPMR
Microcontrollers MSP430FE427IPMR
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FE427IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FE427IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FE427IPMR
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FE427IPMR
16-bit Microcontrollers - MCU MSP430FE427IPMR
16-bit Microcontrollers - MCU 32KB Flash 1MB RAM for Energy Meters

16-bit Microcontrollers - MCU 32KB Flash 1MB RAM for Energy Meters

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FE427IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FE427IPMR
Embedded - Microcontrollers MSP430FE427IPMR
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430FE427IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FE427IPMR
Microcontrollers MSP430FE427IPMR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FE427IPMR 685-MSP430FE427IPMR 296-26236-1-ND MSP430FE427IPMR 024507-MSP430FE427IPMR MSP430FE427IPMR MSP430FE427IPMR MSP430FE427IPMR MSP430FE427IPMR MSP430FE427IPMR
Product Name MSP430FE427 16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 32KB Flash, 1024B RAM 16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FE427IPMR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8.4 MHz 8.4 MHz 8.4 MHz 8.4 MHz 8.4 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit 16 Bit
RAM 1 KB 1 KB 1 KB 32 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products