16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 32KB Flash, 1024B RAM 64-LQFP -40 to 85
8MHz MSP430 MCU, 3x 16b ADC, 32KB Flash, 1KB RAM, LQFP Product overview: MSP430FE427AIPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 32KB, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FE427AIPMR
Manufacturer: Texas Instruments
Win Source Part Number: 1227513-MSP430FE427A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)
IC MCU 16BIT 32KB FLASH 64LQFP
IC MCU 16BIT 32KB FLASH 64LQFP
IC MCU 16BIT 32KB FLASH 64LQFP
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU
IC MCU 16BIT 32KB FLASH 64LQFP
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FE427AIPMR | 685-MSP430FE427AIPMR | 1227513-MSP430FE427AIPMR | 296-24725-2-ND | 815-MSP430FE427AIPMR | MSP430FE427AIPMR | MSP430FE427AIPMR | MSP430FE427AIPMR | MSP430FE427AIPMR | MSP430FE427AIPMR |
| Product Name | MSP430FE427A 16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 32KB Flash, 1024B RAM | 8MHz 32KB 1KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430FE427AIPMR | Microcontrollers | IC MCU 16BIT 32KB FLASH 64LQFP | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |||
| Clock Speed | 8 MHz | 8.4 MHz | 8.4 MHz | 8.4 MHz | 8.4 MHz | |||||
| Features | Watchdog Timer; LCD Driver | |||||||||
| Bits | 16 Bit | 16 Bit | ||||||||
| RAM | 1 KB | 0.2560 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB |