16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 32KB Flash, 1024B RAM 64-LQFP -40 to 85
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 1227512-MSP430FE4272
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
8MHz RISC MCU, 2x 16-bit ADC, 32KB Flash, 1KB RAM, 64-LQFP Product overview: MSP430FE4272IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FE4272IPM can be used for catalog matching and distributor lookup.
IC MCU 16BIT 32KB FLASH 64LQFP
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)
IC MCU 16BIT 32KB FLASH 64LQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FE4272IPM | 296-32675-ND | 1227512-MSP430FE4272IPM | 685-MSP430FE4272IPM | MSP430FE4272IPM | MSP430FE4272IPM | MSP430FE4272IPM | MSP430FE4272IPM |
| Product Name | MSP430FE4272 16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 32KB Flash, 1024B RAM | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430FE4272IPM | 16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8.4 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Features | Watchdog Timer; LCD Driver | |||||||
| Bits | 16 Bit | 16 Bit | ||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB |