Manufacturer: Texas Instruments
Win Source Part Number: 003686-MSP430FE425IP
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: MSP430x4xx
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8.4MHz
Package: 64-LQFP
Manufacturer Device Package: 64-LQFP (10x10)
Operating Supply Voltage: 1.8 V ~ 3.6 V
Core Size: 16-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 3x16b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003686-MSP430FE425IPMRG4 |
| Product Name | Integrated Circuits(ICs) |