Texas Instruments MSP430FE425 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM MSP430FE425IPM

Description
16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FE425 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM - MSP430FE425IPM - Texas Instruments
Dallas, TX, United States
MSP430FE425 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM
MSP430FE425IPM
MSP430FE425 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM MSP430FE425IPM
16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM 64-LQFP -40 to 85

16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-16992-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-16992-ND
Microcontrollers 296-16992-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 16KB Embedded Microcontroller MCU
685-MSP430FE425IPM
16-bit 8MHz 16KB Embedded Microcontroller MCU 685-MSP430FE425IPM
8MHz 16-bit MCU, 3x 16-bit ADC, 16KB Flash, 512B RAM, LQFP Product overview: MSP430FE425IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FE425IPM can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 3x 16-bit ADC, 16KB Flash, 512B RAM, LQFP Product overview: MSP430FE425IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FE425IPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430FE425IPM - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8.4MHz, CMOS, PQFP64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8.4MHz, CMOS, PQFP64

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FE425IPM - 1227511-MSP430FE425IPM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FE425IPM
1227511-MSP430FE425IPM
Embedded - Embedded - Microcontrollers - MSP430FE425IPM 1227511-MSP430FE425IPM
Manufacturer: Texas Instruments Win Source Part Number: 1227511-MSP430FE425I PM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227511-MSP430FE425IPM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FE425IPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FE425IPM
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FE425IPM
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site
Microcontrollers - MSP430FE425IPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FE425IPM
Microcontrollers MSP430FE425IPM
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FE425IPM
16-bit Microcontrollers - MCU MSP430FE425IPM
16-bit Microcontrollers - MCU 16KB Flash 512B RAM for Energy Meters

16-bit Microcontrollers - MCU 16KB Flash 512B RAM for Energy Meters

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FE425IPM 296-16992-ND 685-MSP430FE425IPM MSP430FE425IPM 1227511-MSP430FE425IPM MSP430FE425IPM MSP430FE425IPM MSP430FE425IPM
Product Name MSP430FE425 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM Microcontrollers 16-bit 8MHz 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FE425IPM Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8.4 MHz 8.4 MHz 8.4 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit 16 Bit
RAM 0.5000 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details