Texas Instruments MSP430FE425A 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM MSP430FE425AIPMR

Description
16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FE425A 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM - MSP430FE425AIPMR - Texas Instruments
Dallas, TX, United States
MSP430FE425A 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM
MSP430FE425AIPMR
MSP430FE425A 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM MSP430FE425AIPMR
16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM 64-LQFP -40 to 85

16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM 64-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FE425AIPMR - 059607-MSP430FE425AIPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FE425AIPMR
059607-MSP430FE425AIPMR
Embedded - Embedded - Microcontrollers - MSP430FE425AIPMR 059607-MSP430FE425AIPMR
Manufacturer: Texas Instruments Win Source Part Number: 059607-MSP430FE425AI PMR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 3x16b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 8.4MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 059607-MSP430FE425AIPMR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 3x16b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 8.4MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-24724-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-24724-2-ND
Microcontrollers 296-24724-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 16KB Embedded Microcontroller MCU
685-MSP430FE425AIPMR
16-bit 8MHz 16KB Embedded Microcontroller MCU 685-MSP430FE425AIPMR
8MHz 16-bit MCU, 3 Sigma-Delta ADCs, 16KB Flash, 512B RAM, 64-LQFP Product overview: MSP430FE425AIPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FE425AIPMR can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 3 Sigma-Delta ADCs, 16KB Flash, 512B RAM, 64-LQFP Product overview: MSP430FE425AIPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FE425AIPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FE425AIPMR
16-bit Microcontrollers - MCU MSP430FE425AIPMR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Microcontrollers - MSP430FE425AIPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FE425AIPMR
Microcontrollers MSP430FE425AIPMR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Embedded - Microcontrollers - MSP430FE425AIPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FE425AIPMR
Embedded - Microcontrollers MSP430FE425AIPMR
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU - 815-MSP430FE425AIPMR - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU
815-MSP430FE425AIPMR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 815-MSP430FE425AIPMR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Supplier's Site
Microcontrollers - MSP430FE425AIPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FE425AIPMR
Microcontrollers MSP430FE425AIPMR
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FE425AIPMR 059607-MSP430FE425AIPMR 296-24724-2-ND 685-MSP430FE425AIPMR MSP430FE425AIPMR MSP430FE425AIPMR MSP430FE425AIPMR 815-MSP430FE425AIPMR MSP430FE425AIPMR
Product Name MSP430FE425A 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM Embedded - Embedded - Microcontrollers - MSP430FE425AIPMR Microcontrollers 16-bit 8MHz 16KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 8 MHz 8.4 MHz 8.4 MHz 8 MHz 8.4 MHz 8.4 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit 16 Bit
RAM 0.5000 KB 16 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MCS9VJE7/NOPB - Rochester Electronics
Specs
Data Bus 16 Bit
Life Cycle Stage Rochester Active
Serial Interface CAN
View Details
6 suppliers
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers