Texas Instruments MSP430FE4242 16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 12KB Flash, 512B RAM MSP430FE4242IPM

Description
16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 12KB Flash, 512B RAM 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 12KB Flash, 512B RAM 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FE4242 16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 12KB Flash, 512B RAM - MSP430FE4242IPM - Texas Instruments
Dallas, TX, United States
MSP430FE4242 16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 12KB Flash, 512B RAM
MSP430FE4242IPM
MSP430FE4242 16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 12KB Flash, 512B RAM MSP430FE4242IPM
16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 12KB Flash, 512B RAM 64-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 12KB Flash, 512B RAM 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430FE4242IPM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FE4242IPM-ND
Microcontrollers MSP430FE4242IPM-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 12KB (12K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 12KB (12K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 12KB Embedded Microcontroller MCU
685-MSP430FE4242IPM
16-bit 8MHz 12KB Embedded Microcontroller MCU 685-MSP430FE4242IPM
8MHz 16-bit MCU, 2x 16-bit Sigma-Delta ADCs, 12KB Flash, 512B RAM, 64-LQFP Product overview: MSP430FE4242IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FE4242IPM can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 2x 16-bit Sigma-Delta ADCs, 12KB Flash, 512B RAM, 64-LQFP Product overview: MSP430FE4242IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FE4242IPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318631-MSP430FE4242IPM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318631-MSP430FE4242IPM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318631-MSP430FE4242IPM
Manufacturer: Texas Instruments Win Source Part Number: 1318631-MSP430FE4242 IPM Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: MSP430 CPU16 Speed: 8MHz Standard Package: 160 Mounting: Surface Mount Core Size: 16-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 12KB (12K x 8 + 256B) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 2x16b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-LQFP ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: MSP430FE4242 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318631-MSP430FE4242IPM
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: MSP430 CPU16
Speed: 8MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 12KB (12K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 2x16b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: MSP430FE4242
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FE4242IPM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FE4242IPM
Embedded - Microcontrollers MSP430FE4242IPM
IC MCU 16BIT 12KB FLASH 64LQFP

IC MCU 16BIT 12KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430FE4242IPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FE4242IPM
Microcontrollers MSP430FE4242IPM
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 12KB (12K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 12KB (12K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FE4242IPM
16-bit Microcontrollers - MCU MSP430FE4242IPM
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FE4242IPM MSP430FE4242IPM-ND 685-MSP430FE4242IPM 1318631-MSP430FE4242IPM MSP430FE4242IPM MSP430FE4242IPM MSP430FE4242IPM
Product Name MSP430FE4242 16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 12KB Flash, 512B RAM Microcontrollers 16-bit 8MHz 12KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8.4 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit 16 Bit
RAM 0.5000 KB 0.5120 KB 12 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers