Texas Instruments MSP430F6779A MSP430F6779A Mixed Signal Microcontroller MSP430F6779AIPZ

Description
MSP430F6779A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F6779A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6779A MSP430F6779A Mixed Signal Microcontroller - MSP430F6779AIPZ - Texas Instruments
Dallas, TX, United States
MSP430F6779A MSP430F6779A Mixed Signal Microcontroller
MSP430F6779AIPZ
MSP430F6779A MSP430F6779A Mixed Signal Microcontroller MSP430F6779AIPZ
MSP430F6779A Mixed Signal Microcontroller 100-LQFP -40 to 85

MSP430F6779A Mixed Signal Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-46519-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46519-ND
Microcontrollers 296-46519-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 512KB 32KB Embedded Microcontroller MCU
685-MSP430F6779AIPZ
Industrial 16-bit 512KB 32KB Embedded Microcontroller MCU 685-MSP430F6779AIPZ
16-Bit MCU, 512KB Flash, 32KB RAM, 62 I/O, 100-Pin LQFP, Industrial Product overview: MSP430F6779AIPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 512KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6779AIPZ can be used for catalog matching and distributor lookup.

16-Bit MCU, 512KB Flash, 32KB RAM, 62 I/O, 100-Pin LQFP, Industrial Product overview: MSP430F6779AIPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 512KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6779AIPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318588-MSP430F6779AIPZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318588-MSP430F6779AIPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318588-MSP430F6779AIPZ
Manufacturer: Texas Instruments Win Source Part Number: 1318588-MSP430F6779A IPZ Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: MSP430 CPUXV2 Speed: 25MHz Standard Package: 90 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter Number of I/O: 62 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LQFP ECCN: 5A992C Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-46519-5,296-4651 9-5-ND,296-46519,MSP 430F6779AIPZ-ND Base Product Number: MSP430F6779 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318588-MSP430F6779AIPZ
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O: 62
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LQFP
ECCN: 5A992C
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-46519-5,296-46519-5-ND,296-46519,MSP430F6779AIPZ-ND
Base Product Number: MSP430F6779
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6779AIPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6779AIPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6779AIPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F6779AIPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6779AIPZ
Microcontrollers MSP430F6779AIPZ
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now
Microcontrollers - MSP430F6779AIPZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6779AIPZ
Microcontrollers MSP430F6779AIPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F6779AIPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6779AIPZ
Embedded - Microcontrollers MSP430F6779AIPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6779AIPZ 296-46519-ND 685-MSP430F6779AIPZ 1318588-MSP430F6779AIPZ MSP430F6779AIPZ MSP430F6779AIPZ MSP430F6779AIPZ MSP430F6779AIPZ
Product Name MSP430F6779A MSP430F6779A Mixed Signal Microcontroller Microcontrollers Industrial 16-bit 512KB 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 0.0328 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 32 KB 512 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details