Texas Instruments MSP430F6778 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller MSP430F6778IPZ

Description
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet
Description
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6778 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller - MSP430F6778IPZ - Texas Instruments
Dallas, TX, United States
MSP430F6778 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller
MSP430F6778IPZ
MSP430F6778 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller MSP430F6778IPZ
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 100-LQFP

MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6778IPZ - 789749-MSP430F6778IPZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6778IPZ
789749-MSP430F6778IPZ
Embedded - Embedded - Microcontrollers - MSP430F6778IPZ 789749-MSP430F6778IPZ
Manufacturer: Texas Instruments Win Source Part Number: 789749-MSP430F6778IP Z Series: MSP430F6xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter Number of I/O: 62 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6778 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ622X-UEI+; Introduction Date: November 21, 2012 ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 789749-MSP430F6778IPZ
Series: MSP430F6xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O: 62
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6778
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ622X-UEI+;
Introduction Date: November 21, 2012
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Microcontrollers - 296-35653-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35653-ND
Microcontrollers 296-35653-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
512KB 16KB Embedded Microcontroller MCU
685-MSP430F6778IPZ
512KB 16KB Embedded Microcontroller MCU 685-MSP430F6778IPZ
Polyphase Metering SoC with 7 Sigma-Delta ADCs, LCD, Real-Time Clock, AES, 512KB Flash, 16KB RAM 100-LQFP -40 to 85 Product overview: MSP430F6778IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6778IPZ can be used for catalog matching and distributor lookup.

Polyphase Metering SoC with 7 Sigma-Delta ADCs, LCD, Real-Time Clock, AES, 512KB Flash, 16KB RAM 100-LQFP -40 to 85 Product overview: MSP430F6778IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6778IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6778IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6778IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6778IPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F6778IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6778IPZ
Microcontrollers MSP430F6778IPZ
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now
IC MCU 16BIT 512KB FLASH 100LQFP - 815-MSP430F6778IPZ - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 512KB FLASH 100LQFP
815-MSP430F6778IPZ
IC MCU 16BIT 512KB FLASH 100LQFP 815-MSP430F6778IPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F6778IPZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6778IPZ
Microcontrollers MSP430F6778IPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6778IPZ 789749-MSP430F6778IPZ 296-35653-ND 685-MSP430F6778IPZ MSP430F6778IPZ MSP430F6778IPZ 815-MSP430F6778IPZ MSP430F6778IPZ
Product Name MSP430F6778 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F6778IPZ Microcontrollers 512KB 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 16BIT 512KB FLASH 100LQFP Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 512 KB 16 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 3.6 volts 3.3 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers