Texas Instruments MSP430F6778A MSP430F6778A Mixed Signal Microcontroller MSP430F6778AIPZR

Description
MSP430F6778A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
MSP430F6778A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F6778AIPZR is a polyphase metering SoC in a 100-pin LQFP package measuring 14mm × 14mm, designed for three-phase electronic watt-hour metering applications. It meets or exceeds ANSI C12.20 and IEC 62053 standards, with accuracy better than 0.1% over a 2000:1 dynamic range for phase current. Features include seven 24-bit sigma-delta ADCs, an LCD driver for up to 320 segments, a hardware AES-128 encryption module, and low-power operation with standby current as low as 0.18 µA in LPM4.5 mode. It operates across a supply voltage range of 1.8V to 3.6V with a -40°C to 85°C temperature range.

Datasheet Summary
Powered by GS/AI

The MSP430F6778AIPZR is a polyphase metering SoC in a 100-pin LQFP package measuring 14mm × 14mm, designed for three-phase electronic watt-hour metering applications. It meets or exceeds ANSI C12.20 and IEC 62053 standards, with accuracy better than 0.1% over a 2000:1 dynamic range for phase current. Features include seven 24-bit sigma-delta ADCs, an LCD driver for up to 320 segments, a hardware AES-128 encryption module, and low-power operation with standby current as low as 0.18 µA in LPM4.5 mode. It operates across a supply voltage range of 1.8V to 3.6V with a -40°C to 85°C temperature range.

Suppliers

Company
Product
Description
Supplier Links
MSP430F6778A MSP430F6778A Mixed Signal Microcontroller - MSP430F6778AIPZR - Texas Instruments
Dallas, TX, United States
MSP430F6778A MSP430F6778A Mixed Signal Microcontroller
MSP430F6778AIPZR
MSP430F6778A MSP430F6778A Mixed Signal Microcontroller MSP430F6778AIPZR
MSP430F6778A Mixed Signal Microcontroller 100-LQFP -40 to 85

MSP430F6778A Mixed Signal Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F6778AIPZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6778AIPZR-ND
Microcontrollers MSP430F6778AIPZR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6778AIPZR - 789747-MSP430F6778AIPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6778AIPZR
789747-MSP430F6778AIPZR
Embedded - Embedded - Microcontrollers - MSP430F6778AIPZR 789747-MSP430F6778AIPZR
Manufacturer: Texas Instruments Win Source Part Number: 789747-MSP430F6778AI PZR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter Number of I/O: 62 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6778A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MB96346RSA PMC-GSE2; PIC24HJ128GP210-E/PF ; MB96F347YSB PMC-GSE2; MAXQ613J-UEI+; ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 789747-MSP430F6778AIPZR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O: 62
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6778A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MB96346RSA PMC-GSE2; PIC24HJ128GP210-E/PF; MB96F347YSB PMC-GSE2; MAXQ613J-UEI+;
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 512KB 16KB Embedded Microcontroller MCU
685-MSP430F6778AIPZR
Industrial 16-bit 512KB 16KB Embedded Microcontroller MCU 685-MSP430F6778AIPZR
16-Bit MCU, 512KB Flash, 16KB RAM, 62 I/O, 100-LQFP, Industrial Product overview: MSP430F6778AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 512KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 512KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6778AIPZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 512KB Flash, 16KB RAM, 62 I/O, 100-LQFP, Industrial Product overview: MSP430F6778AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 512KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 512KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6778AIPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F6778AIPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6778AIPZR
Microcontrollers MSP430F6778AIPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now
IC MCU 16BIT 512KB FLASH 100LQFP - 815-MSP430F6778AIPZR - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 512KB FLASH 100LQFP
815-MSP430F6778AIPZR
IC MCU 16BIT 512KB FLASH 100LQFP 815-MSP430F6778AIPZR
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F6778AIPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6778AIPZR
Embedded - Microcontrollers MSP430F6778AIPZR
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6778AIPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6778AIPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6778AIPZR
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6778AIPZR MSP430F6778AIPZR-ND 789747-MSP430F6778AIPZR 685-MSP430F6778AIPZR MSP430F6778AIPZR 815-MSP430F6778AIPZR MSP430F6778AIPZR MSP430F6778AIPZR
Product Name MSP430F6778A MSP430F6778A Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F6778AIPZR Industrial 16-bit 512KB 16KB Embedded Microcontroller MCU Microcontrollers IC MCU 16BIT 512KB FLASH 100LQFP Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 0.0328 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 16 KB 512 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers