Texas Instruments MSP430F67781 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller MSP430F67781IPZR

Description
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 100-LQFP
Request a Quote
Description
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 100-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F67781 is a polyphase metering SoC designed for 3-phase electronic watt-hour meters and utility metering applications, featuring a 25-MHz CPU with 32-bit multiplier, up to 512 KB of flash memory, 16 KB of RAM, seven 24-bit sigma-delta ADCs, and an LCD driver for up to 320 segments. It supports accuracy better than 0.1% over a 2000:1 dynamic range for phase current, meets ANSI C12.20 and IEC 62053 standards, and operates across a -40°C to 85°C industrial temperature range. The device is available in a 100-pin LQFP package measuring 14 mm × 14 mm, with 62 I/O pins and integrated security,RTC, and multiple communication interfaces including UART, SPI, and I²C. Ultra-low-power modes include 0.34 µA in RTC mode and 0.18 µA in shutdown mode.

Datasheet Summary
Powered by GS/AI

The MSP430F67781 is a polyphase metering SoC designed for 3-phase electronic watt-hour meters and utility metering applications, featuring a 25-MHz CPU with 32-bit multiplier, up to 512 KB of flash memory, 16 KB of RAM, seven 24-bit sigma-delta ADCs, and an LCD driver for up to 320 segments. It supports accuracy better than 0.1% over a 2000:1 dynamic range for phase current, meets ANSI C12.20 and IEC 62053 standards, and operates across a -40°C to 85°C industrial temperature range. The device is available in a 100-pin LQFP package measuring 14 mm × 14 mm, with 62 I/O pins and integrated security,RTC, and multiple communication interfaces including UART, SPI, and I²C. Ultra-low-power modes include 0.34 µA in RTC mode and 0.18 µA in shutdown mode.

Suppliers

Company
Product
Description
Supplier Links
MSP430F67781 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller - MSP430F67781IPZR - Texas Instruments
Dallas, TX, United States
MSP430F67781 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller
MSP430F67781IPZR
MSP430F67781 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller MSP430F67781IPZR
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 100-LQFP

MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Singapore, Singapore
512KB 16KB Embedded Microcontroller MCU
685-MSP430F67781IPZR
512KB 16KB Embedded Microcontroller MCU 685-MSP430F67781IPZR
Polyphase Metering SoC with 7 Sigma-Delta ADCs, LCD, Real-Time Clock, 512KB Flash, 16KB RAM 100-LQFP -40 to 85 Product overview: MSP430F67781IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67781IPZR can be used for catalog matching and distributor lookup.

Polyphase Metering SoC with 7 Sigma-Delta ADCs, LCD, Real-Time Clock, 512KB Flash, 16KB RAM 100-LQFP -40 to 85 Product overview: MSP430F67781IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67781IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F67781IPZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F67781IPZR-ND
Microcontrollers MSP430F67781IPZR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F67781IPZR - 789745-MSP430F67781IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F67781IPZR
789745-MSP430F67781IPZR
Embedded - Embedded - Microcontrollers - MSP430F67781IPZR 789745-MSP430F67781IPZR
Manufacturer: Texas Instruments Win Source Part Number: 789745-MSP430F67781I PZR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter Number of I/O: 62 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F67781 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+; MAX31782ETL+T; Introduction Date: January 27, 2013 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789745-MSP430F67781IPZR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O: 62
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F67781
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+; MAX31782ETL+T;
Introduction Date: January 27, 2013
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F67781IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67781IPZR
Microcontrollers MSP430F67781IPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - MSP430F67781IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67781IPZR
Embedded - Microcontrollers MSP430F67781IPZR
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67781IPZR 685-MSP430F67781IPZR MSP430F67781IPZR-ND 789745-MSP430F67781IPZR MSP430F67781IPZR MSP430F67781IPZR
Product Name MSP430F67781 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 512KB 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F67781IPZR Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 16 KB 512 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers