Texas Instruments MSP430F67781A MSP430F67781A Mixed Signal Microcontroller MSP430F67781AIPEUR

Description
MSP430F67781A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F67781A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F67781A MSP430F67781A Mixed Signal Microcontroller - MSP430F67781AIPEUR - Texas Instruments
Dallas, TX, United States
MSP430F67781A MSP430F67781A Mixed Signal Microcontroller
MSP430F67781AIPEUR
MSP430F67781A MSP430F67781A Mixed Signal Microcontroller MSP430F67781AIPEUR
MSP430F67781A Mixed Signal Microcontroller 128-LQFP -40 to 85

MSP430F67781A Mixed Signal Microcontroller 128-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F67781AIPEUR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F67781AIPEUR-ND
Microcontrollers MSP430F67781AIPEUR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F67781AIPEUR - 789742-MSP430F67781AIPEUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F67781AIPEUR
789742-MSP430F67781AIPEUR
Embedded - Embedded - Microcontrollers - MSP430F67781AIPEUR 789742-MSP430F67781AIPEUR
Manufacturer: Texas Instruments Win Source Part Number: 789742-MSP430F67781A IPEUR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 128-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter Number of I/O: 90 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F67781 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (20x14) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 750

Manufacturer: Texas Instruments
Win Source Part Number: 789742-MSP430F67781AIPEUR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O: 90
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F67781
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (20x14)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 750

Buy Now Datasheet
Industrial 16-bit 512KB 16KB Embedded Microcontroller MCU - 685-MSP430F67781AIPEUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 512KB 16KB Embedded Microcontroller MCU
685-MSP430F67781AIPEUR
Industrial 16-bit 512KB 16KB Embedded Microcontroller MCU 685-MSP430F67781AIPEUR
16-Bit MCU, 512KB Flash, 16KB RAM, 128-LQFP, Industrial Product overview: MSP430F67781AIPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 512KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 512KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67781AIPE UR can be used for catalog matching and distributor lookup.

16-Bit MCU, 512KB Flash, 16KB RAM, 128-LQFP, Industrial Product overview: MSP430F67781AIPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 512KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 512KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67781AIPEUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F67781AIPEUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67781AIPEUR
Embedded - Microcontrollers MSP430F67781AIPEUR
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F67781AIPEUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F67781AIPEUR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F67781AIPEUR
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site
Microcontrollers - MSP430F67781AIPEUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67781AIPEUR
Microcontrollers MSP430F67781AIPEUR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67781AIPEUR MSP430F67781AIPEUR-ND 789742-MSP430F67781AIPEUR 685-MSP430F67781AIPEUR MSP430F67781AIPEUR MSP430F67781AIPEUR MSP430F67781AIPEUR
Product Name MSP430F67781A MSP430F67781A Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F67781AIPEUR Industrial 16-bit 512KB 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 0.0328 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 16 KB 512 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products