Texas Instruments MSP430F6777 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller MSP430F6777IPZ

Description
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet
Description
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6777 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller - MSP430F6777IPZ - Texas Instruments
Dallas, TX, United States
MSP430F6777 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller
MSP430F6777IPZ
MSP430F6777 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller MSP430F6777IPZ
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 100-LQFP

MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Singapore, Singapore
256KB 32KB Embedded Microcontroller MCU
685-MSP430F6777IPZ
256KB 32KB Embedded Microcontroller MCU 685-MSP430F6777IPZ
Polyphase Metering SoC with 7 Sigma-Delta ADCs, LCD, Real-Time Clock, AES, 256KB Flash, 32KB RAM 100-LQFP -40 to 85 Product overview: MSP430F6777IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6777IPZ can be used for catalog matching and distributor lookup.

Polyphase Metering SoC with 7 Sigma-Delta ADCs, LCD, Real-Time Clock, AES, 256KB Flash, 32KB RAM 100-LQFP -40 to 85 Product overview: MSP430F6777IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6777IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F6777IPZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6777IPZ-ND
Microcontrollers MSP430F6777IPZ-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1340173-MSP430F6777IPZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1340173-MSP430F6777IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1340173-MSP430F6777IPZ
Win Source Part Number: 1340173-MSP430F6777I PZ Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: MSP430F6xx Core Processor: MSP430 CPUXV2 Speed: 25MHz Package: Tray Standard Package: 90 Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter Number of I/O: 62 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: MSP430F6777

Win Source Part Number: 1340173-MSP430F6777IPZ
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: MSP430F6xx
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Package: Tray
Standard Package: 90
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O: 62
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: MSP430F6777

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F6777IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6777IPZ
Embedded - Microcontrollers MSP430F6777IPZ
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6777IPZ
16-bit Microcontrollers - MCU MSP430F6777IPZ
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6777IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6777IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6777IPZ
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F6777IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6777IPZ
Microcontrollers MSP430F6777IPZ
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6777IPZ 685-MSP430F6777IPZ MSP430F6777IPZ-ND 1340173-MSP430F6777IPZ MSP430F6777IPZ MSP430F6777IPZ MSP430F6777IPZ MSP430F6777IPZ
Product Name MSP430F6777 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 256KB 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details