Texas Instruments MSP430F67761A MSP430F67761A Mixed Signal Microcontroller MSP430F67761AIPZR

Description
MSP430F67761A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
MSP430F67761A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F67761A is a polyphase metering system-on-chip designed for three-phase electronic watt-hour metering and utility metering applications. It is available in a 100-pin LQFP package measuring 14mm × 14mm and supports operation from -40°C to 85°C. The device features seven independent 24-bit sigma-delta ADCs for high-accuracy power measurement, a 25-MHz 32-bit CPU with multiplier, up to 512KB of flash memory, and 32KB of RAM. It meets or exceeds ANSI C12.20 and IEC 62053 standards, includes an LCD driver for up to 320 segments, and supports multiple communication interfaces including UART, SPI, and I2C. Ultra-low power consumption is achieved with LPM3 standby current of 2.1 µA at 3V and RTC mode at 0.34 µA at 3V.

Datasheet Summary
Powered by GS/AI

The MSP430F67761A is a polyphase metering system-on-chip designed for three-phase electronic watt-hour metering and utility metering applications. It is available in a 100-pin LQFP package measuring 14mm × 14mm and supports operation from -40°C to 85°C. The device features seven independent 24-bit sigma-delta ADCs for high-accuracy power measurement, a 25-MHz 32-bit CPU with multiplier, up to 512KB of flash memory, and 32KB of RAM. It meets or exceeds ANSI C12.20 and IEC 62053 standards, includes an LCD driver for up to 320 segments, and supports multiple communication interfaces including UART, SPI, and I2C. Ultra-low power consumption is achieved with LPM3 standby current of 2.1 µA at 3V and RTC mode at 0.34 µA at 3V.

Suppliers

Company
Product
Description
Supplier Links
MSP430F67761A MSP430F67761A Mixed Signal Microcontroller - MSP430F67761AIPZR - Texas Instruments
Dallas, TX, United States
MSP430F67761A MSP430F67761A Mixed Signal Microcontroller
MSP430F67761AIPZR
MSP430F67761A MSP430F67761A Mixed Signal Microcontroller MSP430F67761AIPZR
MSP430F67761A Mixed Signal Microcontroller 100-LQFP -40 to 85

MSP430F67761A Mixed Signal Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F67761AIPZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F67761AIPZR-ND
Microcontrollers MSP430F67761AIPZR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F67761AIPZR - 789728-MSP430F67761AIPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F67761AIPZR
789728-MSP430F67761AIPZR
Embedded - Embedded - Microcontrollers - MSP430F67761AIPZR 789728-MSP430F67761AIPZR
Manufacturer: Texas Instruments Win Source Part Number: 789728-MSP430F67761A IPZR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter Number of I/O: 62 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F67761 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 789728-MSP430F67761AIPZR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O: 62
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F67761
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
16-bit 256KB Embedded Microcontroller MCU
685-MSP430F67761AIPZR
16-bit 256KB Embedded Microcontroller MCU 685-MSP430F67761AIPZR
16-Bit MCU, 7 Sigma-Delta ADCs, LCD, RTC, 256KB Flash, 100-LQFP Product overview: MSP430F67761AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67761AIPZ R can be used for catalog matching and distributor lookup.

16-Bit MCU, 7 Sigma-Delta ADCs, LCD, RTC, 256KB Flash, 100-LQFP Product overview: MSP430F67761AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67761AIPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F67761AIPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F67761AIPZR
Microcontrollers MSP430F67761AIPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F67761AIPZR
16-bit Microcontrollers - MCU MSP430F67761AIPZR
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F67761AIPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67761AIPZR
Embedded - Microcontrollers MSP430F67761AIPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F67761AIPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67761AIPZR
Microcontrollers MSP430F67761AIPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67761AIPZR MSP430F67761AIPZR-ND 789728-MSP430F67761AIPZR 685-MSP430F67761AIPZR MSP430F67761AIPZR MSP430F67761AIPZR MSP430F67761AIPZR MSP430F67761AIPZR
Product Name MSP430F67761A MSP430F67761A Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F67761AIPZR 16-bit 256KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 0.0328 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 16 KB 256 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers