The MSP430F6769IPZ is a polyphase metering system-on-chip for three-phase electronic watt-hour meters, housed in a 100-pin LQFP package measuring 14mm by 14mm. It meets or exceeds ANSI C12.20 and IEC 62053 accuracy standards, features seven 24-bit sigma-delta ADCs for current and voltage measurement, and supports up to 320 LCD segments. The device incorporates a 25-MHz CPU with a 32-bit multiplier, 512KB of flash memory, 32KB of RAM, and integrates an AES-128 encryption module. It operates over an industrial temperature range of -40°C to 85°C and includes multiple communication interfaces, a real-time clock with temperature compensation, and ultra-low-power modes with shutdown current as low as 0.18 µA at 3V.
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 100-LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 512KB FLASH 100LQFP
IC MCU 16BIT 512KB FLASH 100LQFP
16-bit Microcontrollers - MCU Mixed Signal MCU
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6769IPZ | MSP430F6769IPZ-ND | MSP430F6769IPZ | MSP430F6769IPZ | MSP430F6769IPZ | MSP430F6769IPZ |
| Product Name | MSP430F6769 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |