Texas Instruments MSP430F6769A MSP430F6769A Mixed Signal Microcontroller MSP430F6769AIPEUR

Description
MSP430F6769A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote
Description
MSP430F6769A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F6769A is a polyphase metering system-on-chip designed for three-phase electronic watt-hour metering and utility metering applications. It features seven independent 24-bit sigma-delta ADCs, a 25-MHz 32-bit multiplier CPU, up to 512KB of flash memory, and 32KB of RAM. The device supports ANSI C12.20 and IEC 62053 standards, offers 4-quadrant energy measurement per phase, and includes an LCD driver for up to 320 segments. It is packaged in a 128-pin LQFP (PEU) with a body size of 20mm × 14mm and operates over a temperature range of -40°C to 85°C. The part includes integrated security features, hardware AES-128 encryption, a tamper-detecting RTC, and multiple communication interfaces including UART, SPI, and I2C.

Datasheet Summary
Powered by GS/AI

The MSP430F6769A is a polyphase metering system-on-chip designed for three-phase electronic watt-hour metering and utility metering applications. It features seven independent 24-bit sigma-delta ADCs, a 25-MHz 32-bit multiplier CPU, up to 512KB of flash memory, and 32KB of RAM. The device supports ANSI C12.20 and IEC 62053 standards, offers 4-quadrant energy measurement per phase, and includes an LCD driver for up to 320 segments. It is packaged in a 128-pin LQFP (PEU) with a body size of 20mm × 14mm and operates over a temperature range of -40°C to 85°C. The part includes integrated security features, hardware AES-128 encryption, a tamper-detecting RTC, and multiple communication interfaces including UART, SPI, and I2C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F6769A MSP430F6769A Mixed Signal Microcontroller - MSP430F6769AIPEUR - Texas Instruments
Dallas, TX, United States
MSP430F6769A MSP430F6769A Mixed Signal Microcontroller
MSP430F6769AIPEUR
MSP430F6769A MSP430F6769A Mixed Signal Microcontroller MSP430F6769AIPEUR
MSP430F6769A Mixed Signal Microcontroller 128-LQFP -40 to 85

MSP430F6769A Mixed Signal Microcontroller 128-LQFP -40 to 85

Buy Now Datasheet
16-bit 512KB 32KB Embedded Microcontroller MCU - 685-MSP430F6769AIPEUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 512KB 32KB Embedded Microcontroller MCU
685-MSP430F6769AIPEUR
16-bit 512KB 32KB Embedded Microcontroller MCU 685-MSP430F6769AIPEUR
16-Bit MCU, 512KB Flash, 32KB RAM, 6x Sigma-Delta ADC, LCD, 128-LQFP Product overview: MSP430F6769AIPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 512KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6769AIPEU R can be used for catalog matching and distributor lookup.

16-Bit MCU, 512KB Flash, 32KB RAM, 6x Sigma-Delta ADC, LCD, 128-LQFP Product overview: MSP430F6769AIPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 512KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6769AIPEUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F6769AIPEUR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6769AIPEUR-ND
Microcontrollers MSP430F6769AIPEUR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6769AIPEUR - 789715-MSP430F6769AIPEUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6769AIPEUR
789715-MSP430F6769AIPEUR
Embedded - Embedded - Microcontrollers - MSP430F6769AIPEUR 789715-MSP430F6769AIPEUR
Manufacturer: Texas Instruments Win Source Part Number: 789715-MSP430F6769AI PEUR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 128-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter Number of I/O: 90 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6769A Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (20x14) Alternative Parts (Cross-Reference): MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; MAXQ610J-2544+T; ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 750

Manufacturer: Texas Instruments
Win Source Part Number: 789715-MSP430F6769AIPEUR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter
Number of I/O: 90
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6769A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (20x14)
Alternative Parts (Cross-Reference): MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; MAXQ610J-2544+T;
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 750

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F6769AIPEUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6769AIPEUR
Embedded - Microcontrollers MSP430F6769AIPEUR
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6769AIPEUR
16-bit Microcontrollers - MCU MSP430F6769AIPEUR
16-bit Microcontrollers - MCU 512KB Flsh 32KB SRAM Mixed Signal MCU

16-bit Microcontrollers - MCU 512KB Flsh 32KB SRAM Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F6769AIPEUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6769AIPEUR
Microcontrollers MSP430F6769AIPEUR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now
IC MCU 16BIT 512KB FLASH 128LQFP - 815-MSP430F6769AIPEUR - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 512KB FLASH 128LQFP
815-MSP430F6769AIPEUR
IC MCU 16BIT 512KB FLASH 128LQFP 815-MSP430F6769AIPEUR
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6769AIPEUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6769AIPEUR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6769AIPEUR
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6769AIPEUR 685-MSP430F6769AIPEUR MSP430F6769AIPEUR-ND 789715-MSP430F6769AIPEUR MSP430F6769AIPEUR MSP430F6769AIPEUR MSP430F6769AIPEUR 815-MSP430F6769AIPEUR MSP430F6769AIPEUR
Product Name MSP430F6769A MSP430F6769A Mixed Signal Microcontroller 16-bit 512KB 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F6769AIPEUR Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers IC MCU 16BIT 512KB FLASH 128LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 0.0328 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 32 KB 512 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8782CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP20
View Details
5 suppliers