Texas Instruments MSP430F6767A MSP430F6767A Mixed Signal Microcontroller MSP430F6767AIPEUR

Description
MSP430F6767A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote
Description
MSP430F6767A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F6767A is a polyphase metering SoC designed for three-phase electronic watt-hour metering and utility metering applications. It is packaged in a 128-pin LQFP (PEU) with a body size of 20mm × 14mm and supports up to 320 LCD segments. The device meets or exceeds ANSI C12.20 and IEC 62053 standards, features seven independent 24-bit sigma-delta ADCs for high accuracy, and includes an integrated AES-128 encryption module, RTC with tamper detection, and multiple communication interfaces. It operates from a 1.8V to 3.6V supply, with standby power consumption of 0.34 µA in LPM3.5 mode and 0.18 µA in LPM4.5 mode, and supports a 40Hz to 70Hz line frequency range. The operating temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F6767A is a polyphase metering SoC designed for three-phase electronic watt-hour metering and utility metering applications. It is packaged in a 128-pin LQFP (PEU) with a body size of 20mm × 14mm and supports up to 320 LCD segments. The device meets or exceeds ANSI C12.20 and IEC 62053 standards, features seven independent 24-bit sigma-delta ADCs for high accuracy, and includes an integrated AES-128 encryption module, RTC with tamper detection, and multiple communication interfaces. It operates from a 1.8V to 3.6V supply, with standby power consumption of 0.34 µA in LPM3.5 mode and 0.18 µA in LPM4.5 mode, and supports a 40Hz to 70Hz line frequency range. The operating temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F6767A MSP430F6767A Mixed Signal Microcontroller - MSP430F6767AIPEUR - Texas Instruments
Dallas, TX, United States
MSP430F6767A MSP430F6767A Mixed Signal Microcontroller
MSP430F6767AIPEUR
MSP430F6767A MSP430F6767A Mixed Signal Microcontroller MSP430F6767AIPEUR
MSP430F6767A Mixed Signal Microcontroller 128-LQFP -40 to 85

MSP430F6767A Mixed Signal Microcontroller 128-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F6767AIPEUR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6767AIPEUR-ND
Microcontrollers MSP430F6767AIPEUR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Industrial 16-bit 256KB 32KB Embedded Microcontroller MCU - 685-MSP430F6767AIPEUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 256KB 32KB Embedded Microcontroller MCU
685-MSP430F6767AIPEUR
Industrial 16-bit 256KB 32KB Embedded Microcontroller MCU 685-MSP430F6767AIPEUR
16-Bit MCU, 256KB Flash, 32KB RAM, 128-LQFP, Industrial Product overview: MSP430F6767AIPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6767AIPEU R can be used for catalog matching and distributor lookup.

16-Bit MCU, 256KB Flash, 32KB RAM, 128-LQFP, Industrial Product overview: MSP430F6767AIPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6767AIPEUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6767AIPEUR - 789702-MSP430F6767AIPEUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6767AIPEUR
789702-MSP430F6767AIPEUR
Embedded - Embedded - Microcontrollers - MSP430F6767AIPEUR 789702-MSP430F6767AIPEUR
Manufacturer: Texas Instruments Win Source Part Number: 789702-MSP430F6767AI PEUR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 128-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter Number of I/O: 90 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6767A Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (20x14) Alternative Parts (Cross-Reference): MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+; MAX31782ETL+T; ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 750

Manufacturer: Texas Instruments
Win Source Part Number: 789702-MSP430F6767AIPEUR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter
Number of I/O: 90
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6767A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (20x14)
Alternative Parts (Cross-Reference): MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+; MAX31782ETL+T;
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 750

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6767AIPEUR
16-bit Microcontrollers - MCU MSP430F6767AIPEUR
16-bit Microcontrollers - MCU 256KB Flsh 32KB SRAM Mixed Signal MCU

16-bit Microcontrollers - MCU 256KB Flsh 32KB SRAM Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6767AIPEUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6767AIPEUR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6767AIPEUR
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Supplier's Site
Microcontrollers - MSP430F6767AIPEUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6767AIPEUR
Microcontrollers MSP430F6767AIPEUR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now
Embedded - Microcontrollers - MSP430F6767AIPEUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6767AIPEUR
Embedded - Microcontrollers MSP430F6767AIPEUR
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6767AIPEUR MSP430F6767AIPEUR-ND 685-MSP430F6767AIPEUR 789702-MSP430F6767AIPEUR MSP430F6767AIPEUR MSP430F6767AIPEUR MSP430F6767AIPEUR MSP430F6767AIPEUR
Product Name MSP430F6767A MSP430F6767A Mixed Signal Microcontroller Microcontrollers Industrial 16-bit 256KB 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F6767AIPEUR 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 0.0328 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers