Texas Instruments MSP430F6765 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller MSP430F6765IPZ

Description
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet
Description
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6765 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller - MSP430F6765IPZ - Texas Instruments
Dallas, TX, United States
MSP430F6765 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller
MSP430F6765IPZ
MSP430F6765 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller MSP430F6765IPZ
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 100-LQFP

MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Singapore, Singapore
128KB 16KB Embedded Microcontroller MCU
685-MSP430F6765IPZ
128KB 16KB Embedded Microcontroller MCU 685-MSP430F6765IPZ
Polyphase Metering SoC with 6 Sigma-Delta ADCs, LCD, Real-Time Clock, AES, 128KB Flash, 16KB RAM 100-LQFP -40 to 85 Product overview: MSP430F6765IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6765IPZ can be used for catalog matching and distributor lookup.

Polyphase Metering SoC with 6 Sigma-Delta ADCs, LCD, Real-Time Clock, AES, 128KB Flash, 16KB RAM 100-LQFP -40 to 85 Product overview: MSP430F6765IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6765IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F6765IPZ - Rochester Electronics
Newburyport, MA, United States
SoC, CMOS, PQFP100

SoC, CMOS, PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1352779-MSP430F6765IPZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1352779-MSP430F6765IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1352779-MSP430F6765IPZ
Win Source Part Number: 1352779-MSP430F6765I PZ Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: MSP430F6xx Package: Tray Product Status: Active Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Base Product Number: MSP430F6765 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 25MHz Number of I/O: 62 Core Processor: MSP430 CPUXV2 Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V Data Converters: A/D 8x10b Oscillator Type: Internal

Win Source Part Number: 1352779-MSP430F6765IPZ
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: MSP430F6xx
Package: Tray
Product Status: Active
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Base Product Number: MSP430F6765
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 25MHz
Number of I/O: 62
Core Processor: MSP430 CPUXV2
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 8x10b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - MSP430F6765IPZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6765IPZ-ND
Microcontrollers MSP430F6765IPZ-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6765IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6765IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6765IPZ
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6765IPZ
16-bit Microcontrollers - MCU MSP430F6765IPZ
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F6765IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6765IPZ
Microcontrollers MSP430F6765IPZ
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6765IPZ 685-MSP430F6765IPZ MSP430F6765IPZ 1352779-MSP430F6765IPZ MSP430F6765IPZ-ND MSP430F6765IPZ MSP430F6765IPZ MSP430F6765IPZ
Product Name MSP430F6765 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 128KB 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 128 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers