Texas Instruments MSP430F6765A MSP430F6765A Mixed Signal Microcontroller MSP430F6765AIPZ

Description
MSP430F6765A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F6765A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6765A MSP430F6765A Mixed Signal Microcontroller - MSP430F6765AIPZ - Texas Instruments
Dallas, TX, United States
MSP430F6765A MSP430F6765A Mixed Signal Microcontroller
MSP430F6765AIPZ
MSP430F6765A MSP430F6765A Mixed Signal Microcontroller MSP430F6765AIPZ
MSP430F6765A Mixed Signal Microcontroller 100-LQFP -40 to 85

MSP430F6765A Mixed Signal Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F6765AIPZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6765AIPZ-ND
Microcontrollers MSP430F6765AIPZ-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
IC MCU 16BIT 128KB FLASH 100LQFP - 815-MSP430F6765AIPZ - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 100LQFP
815-MSP430F6765AIPZ
IC MCU 16BIT 128KB FLASH 100LQFP 815-MSP430F6765AIPZ
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6765AIPZ
16-bit Microcontrollers - MCU MSP430F6765AIPZ
16-bit Microcontrollers - MCU 128KB Flsh 16KB SRAM Mixed Signal MCU

16-bit Microcontrollers - MCU 128KB Flsh 16KB SRAM Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6765AIPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6765AIPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6765AIPZ
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F6765AIPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6765AIPZ
Microcontrollers MSP430F6765AIPZ
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - MSP430F6765AIPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6765AIPZ
Embedded - Microcontrollers MSP430F6765AIPZ
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6765AIPZ MSP430F6765AIPZ-ND 815-MSP430F6765AIPZ MSP430F6765AIPZ MSP430F6765AIPZ MSP430F6765AIPZ MSP430F6765AIPZ
Product Name MSP430F6765A MSP430F6765A Mixed Signal Microcontroller Microcontrollers IC MCU 16BIT 128KB FLASH 100LQFP 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - COP8SAC740Q3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details