Texas Instruments MSP430F67641 MSP430F676x1 - Low cost 3-phase metering SOC MSP430F67641IPZR

Description
MSP430F676x1 - Low cost 3-phase metering SOC 100-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F676x1 - Low cost 3-phase metering SOC 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F67641 MSP430F676x1 - Low cost 3-phase metering SOC - MSP430F67641IPZR - Texas Instruments
Dallas, TX, United States
MSP430F67641 MSP430F676x1 - Low cost 3-phase metering SOC
MSP430F67641IPZR
MSP430F67641 MSP430F676x1 - Low cost 3-phase metering SOC MSP430F67641IPZR
MSP430F676x1 - Low cost 3-phase metering SOC 100-LQFP -40 to 85

MSP430F676x1 - Low cost 3-phase metering SOC 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F67641IPZR - 789682-MSP430F67641IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F67641IPZR
789682-MSP430F67641IPZR
Embedded - Embedded - Microcontrollers - MSP430F67641IPZR 789682-MSP430F67641IPZR
Manufacturer: Texas Instruments Win Source Part Number: 789682-MSP430F67641I PZR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 3x24b Sigma Delta Converter Number of I/O: 72 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F67641 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): DSPIC33FJ256GP710T-I /PF; DSPIC33FJ256MC710I/P F; DSPIC33FJ256GP710I/P F; AT91SAM7X128-AU-999; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 789682-MSP430F67641IPZR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 3x24b Sigma Delta Converter
Number of I/O: 72
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F67641
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): DSPIC33FJ256GP710T-I/PF; DSPIC33FJ256MC710I/PF; DSPIC33FJ256GP710I/PF; AT91SAM7X128-AU-999;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
128KB 8KB Embedded Microcontroller MCU
685-MSP430F67641IPZR
128KB 8KB Embedded Microcontroller MCU 685-MSP430F67641IPZR
Low-cost Polyphase Metering SoC with 3 Sigma-Delta ADCs, 10-bit SAR ADC, LCD, 128KB Flash, 8KB RAM 100-LQFP -40 to 85 Product overview: MSP430F67641IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, 8KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67641IPZR can be used for catalog matching and distributor lookup.

Low-cost Polyphase Metering SoC with 3 Sigma-Delta ADCs, 10-bit SAR ADC, LCD, 128KB Flash, 8KB RAM 100-LQFP -40 to 85 Product overview: MSP430F67641IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, 8KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67641IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-37848-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37848-2-ND
Microcontrollers 296-37848-2-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F67641IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F67641IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F67641IPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F67641IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67641IPZR
Microcontrollers MSP430F67641IPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
IC MCU 16BIT 100LQFP - 815-MSP430F67641IPZR - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 100LQFP
815-MSP430F67641IPZR
IC MCU 16BIT 100LQFP 815-MSP430F67641IPZR
IC MCU 16BIT 100LQFP

IC MCU 16BIT 100LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F67641IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67641IPZR
Embedded - Microcontrollers MSP430F67641IPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67641IPZR 789682-MSP430F67641IPZR 685-MSP430F67641IPZR 296-37848-2-ND MSP430F67641IPZR MSP430F67641IPZR 815-MSP430F67641IPZR MSP430F67641IPZR
Product Name MSP430F67641 MSP430F676x1 - Low cost 3-phase metering SOC Embedded - Embedded - Microcontrollers - MSP430F67641IPZR 128KB 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 16BIT 100LQFP Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details